Keller America, Inc. Datasheets for Groundwater Monitoring Equipment

Groundwater monitoring equipment includes pumps and other instruments that tap into the water table for water quality assessment, testing for pollutants, and the identification of other compounds.
Groundwater Monitoring Equipment: Learn more

Product Name Notes
The CTD versions of the DCX-22 range are autonomous battery-operated data collectors made of stainless steel. CTD stands for Conductivity, Temperature and Depth. Requiring little maintenance, they record the water...
The DCX-16 is an autonomous, battery-powered data collector in stainless steel housing with a very small 16mm diameter. In applications where a small probe diameter is an advantage, the logger...
The DCX-18 ECO is an autonomous, rechargeable battery powered instrument. It features a stainless steel 18 mm in diameter housing designed to record pressure (water depth) and temperature over long...
The DCX-22 is an autonomous, battery powered instrument made of stainless steel designed to record water depth (pressure) and temperature over long periods. Two versions are offered: DCX-22 The sensor,...
The DCX-25 PVDF is an autonomous, battery powered instrument designed to record water depth (pressure) and temperature over long periods. The housing is made of polyvinylidene fluoride and the sensing...
The DCX-38 VG is an autonomous instrument for recording water level with a high resolution and full scale ranges as low as 0,5 mWC / 50 mbar. It features a...
This instrument is based on the differential pressure measurement of two absolute sensors. The level sensor is connected by a cable to the electronics housing, which incorporates: the electronics with...