Keller America, Inc. Datasheets for Hand Pumps and Foot Pumps

Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. 
Hand Pumps and Foot Pumps: Learn more

Product Name Notes
Negative pressures/vacuums and pressures of up to 25 bar (max. 40 bar) can be generated with this pneumatic hand-pump. Thanks to the fine adjustment valve (which is integrated in the...
This pump allows easy pressure generation up to 700 bar. Suitable pressure media are hydraulic oil or water. The oil chamber volume of 100 cm3 will fill large dead volumes.