Keller America, Inc. Datasheets for Digital Pressure Gauges
Digital pressure gauges use electronic components to convert applied pressure into usable signals. The gauge readout has a digital numerical display.
Digital Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Cutting-edge micro-controller technology has made it possible to produce an extremely small and compact pressure gauge with a digital display and very low power consumption. The dV-1 pressure gauge is... | |
| LEO 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated fast peak, max. and min. function. The instrument is used in two modes: Mano-Mode: The... | |
| LEO 2 is a compact, micro-processor (µP) controlled, highly accurate and versatile pressure measuring instrument with digital indication. The piezoresistive pressure transducer as the heart of the instrument has gone... | |
| LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current... | |
| LEO Record is an autonomous battery powered instrument with digital display designed to record pressure and temperature over long periods. Both the piezoresistive LEO Record as well as the capacitive... | |
| LEX 1 is a micro-processor controlled, accurate and versatile digital pressure measuring instrument with integrated Max./Min. function for calibration and testing purposes. The pressure is measured twice per second and... | |
| The dV-2 Cool was designed for monitoring tasks at refrigerant filling stations. Vapor pressure/temperature graphs for 5 refrigerant liquids are saved in the unit and can be selected by pressing... | |
| The dV-2 PS is a sophisticated digital pressure gauge with two independent pressure switch outputs. The gauge employs KELLER's proven microprocessor technology which produces highly accurate results. All readings are... | |
| The dV-2 Series incorporates many of KELLER's latest developments in electronics to produce a simple low cost digital pressure gauge that is packed full of features normally found only on... | |
| The EV-120 is a digital pressure indicator, designed for use in conjunction with a KELLER Series 30 transmitter. Together, these two instruments build a highly precise pressure measuring device. At... | |
| The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5…4.5 V signal for process monitoring and switch functions to activate alarms or control... |