Keller America, Inc. Datasheets for Pressure Transmitters
Pressure transmitters translate the low level output of a sensor or transducer to a higher level signal suitable for transmission to a site where it can be further processed. These devices include pressure sensors, transducers, elements, and instruments.
Pressure Transmitters: Learn more
| Product Name | Notes |
|---|---|
| Digital Output of Transmitter: These Series are based on the stable, floating piezoresisitive transducer and the newly developed XEMICS microprocessor with integrated 16 bit A/D converter. Temperature dependencies and non-linearities... | |
| LEO 3 is a micro-processor based transmitter with digital double-display for pressure (top display) and for the output signal (bottom display). The display is powered from the 4...20 mA current... | |
| Piezoresistive pressure transmitter for applications in bio-reactors or autoclaves. The transmitter is compensated up to 150 °C and may be operated continuously or sterilised at this level, including the special... | |
| Series 22 DT was developed and homologated specially for use in so-called "bivalent" vehicles fitted with engines for combined natural gas/gasoline operation. The unconventional design with a small mass swept... | |
| Series 22 offers a reliable cost effective solution for customers requiring medium to high quantities, of mass produced transmitters. Utilizing the KELLER automatic brazing lines, this new technology allows crevice-free... | |
| The "…LY" transmitter line benefits from smaller sensor dimensions, crevice-free diaphragms and low Total Error Band performance. The innovative signal conditioning circuit 'learns' thermally-induced zero and span errors during calibration. | |
| The C-series transmitters are noted for their ability to deliver high accuracy over a wide temperature range. This is achieved by means of mathematical modelling of the sensor characteristics and... | |
| The Econoline pressure transmitter provides outstanding performance is a wide array of applications, from pipeline pressure to tank level monitoring. It offers several pressure ranges, electrical connections, and analog outputs... | |
| The PA-22 PS is a compact programmable pressure switch and pressure transmitter. It offers continuous analog 0.5…4.5 V signal for process monitoring and switch functions to activate alarms or control... | |
| The Preciseline high accuracy dual output pressure transmitter provides impressive performance in any new or existing pressure measurement application. The Preciseline can be calibrated to any pressure range between 2... | |
| The Preciseline SDI high accuracy digital pressure transmitter provides impressive performance in any new or existing pressure measurement application using SDI-12 digital communications. The Preciseline SDI can be calibrated to... | |
| The Series 30X enables the OEM to offer superior performance without the need for huge R&D or capital expenditures, and with minimum amount of on hand inventory. Designed to be... | |
| The Series 4 LC…9 LC family of miniature OEM pressure transmitters combines a piezoresistive pressure sensor with -40…150 °C-capable signal conditioning in one compact, easy-to-integrate package. The "LC" line of... | |
| The Series 41 X combines the ceramic measurement cell for low pressure ranges with the µP electronics of the digital Series 30 transmitter. The pressure values from the signals of... | |
| The Series 41 X Ei combines the ceramic measurement cell for low pressure ranges with the µP-electronics of the digital Series 30 transmitter. The pressure values from the signals of... | |
| The Series 9LX enables the OEM customer to offer superior performance without the need for huge R&D or capital expenditures, and with minimum amount of on hand inventory. Designed to... | |
| The Series M5 pressure transmitters, with their 0…50 kHz dynamic range and M5 pressure connection, are optimized both for dynamic (i.e. fast pressure pulsations at close proximity) as well as... | |
| The Series PD-39 X does not measure the differential pressure directly – instead, it uses two absolute pressure sensors to take the measurement indirectly. As well as reducing costs, this... | |
| The Series PRD-33 X was developed for applications that require a high accuracy differential pressure measurement together with high overload resistance in differential pressure ranges as low as 350 mbar. | |
| The Valueline high accuracy pressure transmitter provides outstanding performance in any new or existing pressure measurement application. The Valueline can be calibrated to any pressure range between 2 and 15,000... | |
| The Y-line transmitters have an extremely small temperature error. This is achieved using an additional circuit containing a temperature sensor that subdivides the temperature range into fields that are 1,5... | |
| The Y-line transmitters have an extremely small temperature error. This is achieved using an additional circuit containing a temperature sensor that subdivides the temperature range into fields that are 1.5... | |
| These piezoresistive pressure transmitters are approved for use in high explosive gas and dust atmospheres of groups I (mining industry) and II (industrial applications) where there is a high risk... | |
| These piezoresistive pressure transmitters are approved for use in highly explosion risk areas of group II (gas and dust). The Y-line transmitters have an extremely small temperature error. This is... | |
| These piezoresistive pressure transmitters with pressure proof housing are approved for use in explosion risk areas of group II. They provide stable and accurate measurements of absolute and gauge pressures... | |
| These piezoresistive transmitters have been designed for precision applications in industrial environments for pressures ranging from 0.2 to 1000 bar, liquids or gas. A Complete Range: Absolute, barometric, gauge (over-... | |
| This piezoresistive high temperature transmitter is suited for media temperatures up to 300°C. The pressure, acting onto the flush diaphragm, is transferred over an oil-filled capillary onto the silicon measuring... | |
| This series is a unique combination of an extremely sturdy, tried-and-tested industrial pressure transmitter and RFID (radio frequency identification) wireless technology. The D line piezoresistive transmitters used to measure pressure... | |
| Ultramodern welding techniques and advances in the miniaturization of electronic circuits now make it possible to manufacture a pre-insulated, piezoresistive micro-transmitter with properties that were no more than a dream... | |
| With the D-line, Keller introduces a unique combination of an exceedingly robust industrial pressure transducer and the popular I2C microcontroller interface. Pressure transmitters with this interface are commonly available only... |