Keller America, Inc. Datasheets for Liquid Handling Pumps

Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement).
Liquid Handling Pumps: Learn more

Product Name Notes
Negative pressures/vacuums and pressures of up to 25 bar (max. 40 bar) can be generated with this pneumatic hand-pump. Thanks to the fine adjustment valve (which is integrated in the...
This pump allows easy pressure generation up to 700 bar. Suitable pressure media are hydraulic oil or water. The oil chamber volume of 100 cm3 will fill large dead volumes.