Konica Minolta Sensing Americas, Inc. Datasheets for Integrating Spheres
Integrating spheres are hollow optical spheres used for measuring the diffuse reflectance or transmittance of objects.
Integrating Spheres: Learn more
| Product Name | Notes |
|---|---|
| ISP 1000 Measurement of total radiant power and total luminous flux of high-power LEDs, LED modules, and lamps 300mm minuscule port for coupling from the side Adapter plates for LED... | |
| ISP 150L An inner diameter of 150 mm version mounted on base for lab use adapter plates for LED test sockets of the type LED-5xx, 6xx and -81x version available... | |
| ISP 2000 1.9 m inner diameter lamp post for measuring light sources in an upright or suspended configuration robust and universal sample stage for all kinds of luminaires and SSL... | |
| ISP 250 An inner diameter of 250 mm CIE 127 compliant for measuring luminous flux of LEDs 75 mm minuscule port for coupling from the side version available for use... | |
| ISP 500 An inner diameter of 500 mm CIE 127 compliant for measuring luminous flux of LEDs 150 mm minuscule port for coupling from the side internal lamp post for... | |
| ISP 75 An inner diameter of 75 mm Can be mounted directly on the base or on an LED Station LED test space LED-5xx and -6xx When using in conjunction... |