Keystone Electronics Corp. Datasheets for PCB Terminal Blocks
PCB terminal blocks are modular, insulated devices that mount on printed circuit boards (PCBs) and secure two or more wires together. Some have integral pin terminals and mount through holes in the board. Others plug into PCB-mounted pin strips.
PCB Terminal Blocks: Learn more
| Product Name | Notes |
|---|---|
| Part Number: 8718 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions. | |
| Part Number: 8719 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions. | |
| Part Number: 8728 # of Terminals: 2 Current Rating: 15 Amps Mounting: THM Orientation: Horizontal Can be interlocked with similar blocks to create up to 24 positions. Leads can be... | |
| Part Number: 8739 # of Terminals: 3 Current Rating: 15 Amps Mounting: THM Orientation: Vertical Can be interlocked with similar blocks to create up to 24 positions. |