BIG Kaiser Precision Tooling Inc. Datasheets for Collets
Collets are holding devices that apply a clamping force to hold a tool or workpiece. The tool or workpieces fits inside the cylindrical inner surface of the collet. The collet's inner diameter is reduced slightly when a force is applied, usually through a tapered outer collar. This reduction clamps the collet to the workpiece.
Collets: Learn more
| Product Name | Notes |
|---|---|
| All collets are inspected twice in order to guarantee the runout accuracy, which has a great influence on tool life. | |
| For coolant through tools Clamping range: ø.250" to ø1.000", increments of 1/16" | |
| For coolant to cutting tool periphery Clamping range: ø.750" to ø1.250", increments of 1/16" | |
| HMC Type Clamping range: ø.250" to ø1.000", increments of 1/16" | |
| The New Baby Collet is world renowned for its unmatched accuracy and precision. It offeres runout accuracy of .00004" T.I.R at the collet nose. | |
| Two way coolant with reliable supply to the tool tip with either through-tool or tool periphery direction Unique design increases sealing performance with higher coolant pressure to crate a "perfect... |