Schutte & Koerting Datasheets for Desuperheaters
Desuperheaters are used to cool steam in power plants.
Desuperheaters: Learn more
| Product Name | Notes |
|---|---|
| Principle of Operation The Surface Absorption Desuperheater desuperheats steam by forcing it to come in contact with wetted metal reaction rings and generally used where space limitations are a factor... | |
| Annular Venturi Desuperheaters reduce steam temperature by bringing superheated steam into direct contact with water. The steam is cooled through the evaporation of the water. These desuperheaters are recommended for... | |
| Annular Venturi Orifice Desuperheaters eliminate the accumulation of unvaporized water in the pipeline. Water droplets that fail to vaporize immediately after injection must fall back into the high-velocity throat region... | |
| Attemperator Desuperheaters reduce steam temperature by bringing superheated steam into direct contact with water. The steam is cooled through the evaporation of the water. Attemperator Desuperheaters can be mounted either... | |
| Mechanical Atomizing Desuperheater units employ one or more special spray nozzles to atomize the water droplets and produce the heat transfer contact area necessary for cooling the steam and evaporating... | |
| Steam Ejector Atomizing Desuperheaters serve a wide range of applications. Steam Ejector Atomizing Desuperheaters are recommended for use where sufficient high-pressure steam is available to provide the atomizing steam supply. | |
| Venturi Desuperheaters reduce steam temperature by bringing superheated steam into direct contact with water. The steam is cooled through the evaporation of the water. These desuperheaters are recommended for use... |