Steam Ejector Atomizing Desuperheaters serve a wide range of applications.
Steam Ejector Atomizing Desuperheaters are recommended for use where sufficient high-pressure steam is available to provide the atomizing steam supply. The most frequent application would be in combination reducing-desuperheat
ing stations where flow rates vary widely. Steam Ejector Atomizing Desuperheaters utilize steam at higher than line pressure to atomize water. In the Steam Ejector Atomizing Desuperheater, the ejector action is used to entrain condensate from the pipeline.
Advantages
Low initial cost. Turndown ratios as high as 50 to 1 and greater can be achieved with the Steam Ejector Atomizing Desuperheaters only. There are no moving parts, a thermal sleeve is not required and no special pipe support is needed.
Applications
Control steam temperature to dryer drums in paper manufacturing.
Reduce temperature of high pressure steam reduced to a usable pressure.
Control temperature to evaporators.
Steam Ejector Atomizing Desuperheaters serve a wide range of applications.
Steam Ejector Atomizing Desuperheaters are recommended for use where sufficient high-pressure steam is available to provide the atomizing steam supply. The most frequent application would be in combination reducing-desuperheating stations where flow rates vary widely. Steam Ejector Atomizing Desuperheaters utilize steam at higher than line pressure to atomize water. In the Steam Ejector Atomizing Desuperheater, the ejector action is used to entrain condensate from the pipeline.
Advantages
Low initial cost. Turndown ratios as high as 50 to 1 and greater can be achieved with the Steam Ejector Atomizing Desuperheaters only. There are no moving parts, a thermal sleeve is not required and no special pipe support is needed.
Applications
- Control steam temperature to dryer drums in paper manufacturing.
- Reduce temperature of high pressure steam reduced to a usable pressure.
- Control temperature to evaporators.