HYPROSTATIK Schönfeld GmbH Datasheets for Hydrostatic and Hydrodynamic Bearings
Hydrostatic bearings and hydrodynamic bearings are fluid film bearings that rely on a film of oil or air to create a clearance between the moving and stationary elements.
Hydrostatic and Hydrodynamic Bearings: Learn more
| Product Name | Notes |
|---|---|
| Advantages of using PM flow controllers on guides The holding strips are often not needed if the load directions permit this, since in many cases with PM flow controllers there... | |
| Hydrostatic linear guide for smaller slides such as 400 mm with sealing air for sealing: Hydraulic data: Pump pressure 25 bar Preferred oil Grinding oil VG10 20-30°C Preload per pocket... | |
| Rotational speed 0-2000 rpm Pump pressure 40 bar Oil type VG 4 Oil flow 7.2 l/min Max. axial/radial grinding force 500 N Max. torque on the bearing 60 Nm Axial/radial... | |
| Rotational speed 0-25000/35000 rpm Pump pressure 63 bar Oil type VG 2 Oil flow 10 l/min Max. axial/radial grinding force 750/500 N Radial stiffness on grinding wheel 120/60 N/µm Grinding... | |
| Rotational speed 0-3000 rpm Pump pressure 50 bar Oil type VG 4 Oil flow 7.6 l/min Max. axial/radial grinding force 2000/4000 N Stiffness on grinding wheel > 400 N/µm Friction... | |
| Rotational speed 0-7600 rpm Pump pressure 63 bar Oil type VG 2 Oil flow 10 l/min Max. axial/radial grinding force 2000 N Stiffness on grinding wheel > 320 N/µm Motor... |