Description
Hydrostatic linear guide for smaller slides such as 400 mm with sealing air for sealing:
Hydraulic data:
Pump pressure
25 bar
Preferred oil
Grinding oil VG10 20-30°C
Preload per pocket
5-10bar = 1000-2000N
Load per pocket
+/-1500N
Gaps
12-14µm
Gap stiffness per pocket
280 to 700 N/µm
Oil required per slide
0,2 – 0,3 l/min
Energy input
9 to 18 Watt
Pneumatic data:
Air pressure
0,4-0,8 bar
Air requirement
Approx. 40-80 l/min
Heavily dependent on the dynamic pressure, Return and gap
Energy input
100 to 210 Watt