HYPROSTATIK Schönfeld GmbH Datasheets for Lead Screws and ACME Screws
Lead screws and ACME screws are used to drive a nut in linear motion via direct contact between the screw and the nut. Lead screws usually incorporate proprietary screw and nut geometries and materials, and can be configured in zero-backlash arrangements.
Lead Screws and ACME Screws: Learn more
| Product Name | Notes |
|---|---|
| Advantages over ball screws and rolling-element bearings at a glance: wear-free, as there is no contact during operation no loss of precision, even during long-term use at full load and... |