HYPROSTATIK Schönfeld GmbH Datasheets for Rotary Tables
Rotary tables are used to position items so that they can be machined, worked, or assembled.
Rotary Tables: Learn more
| Product Name | Notes |
|---|---|
| Diameter 1600 mm Rotational speed 0-100 rpm Pump pressure 32 bar Oil type VG 10 Oil flow 8 l/min Max. axial bearing load 43000 N Max. radial bearing load 4000... |