Rotational speed 0-3000 rpm
Pump pressure 50 bar
Oil type VG 4
Oil flow 7.6 l/min
Max. axial/radial grinding force 2000/4000 N
Stiffness on grinding wheel > 400 N/µm
Friction power at max.rotational speed 0.8 kW
Clearance between axle and front edge of housing 100 mm
Prepared for automatic balancing systems
HYPROSTATIK Schönfeld GmbH
Done
Description
Rotational speed 0-3000 rpm
Pump pressure 50 bar
Oil type VG 4
Oil flow 7.6 l/min
Max. axial/radial grinding force 2000/4000 N
Stiffness on grinding wheel > 400 N/µm
Friction power at max.rotational speed 0.8 kW
Clearance between axle and front edge of housing 100 mm
Prepared for automatic balancing systems
Rotational speed 0-3000 rpm
Pump pressure 50 bar
Oil type VG 4
Oil flow 7.6 l/min
Max. axial/radial grinding force 2000/4000 N
Stiffness on grinding wheel > 400 N/µm
Friction power at max.rotational speed 0.8 kW
Clearance between axle and front edge of housing 100 mm
Prepared for automatic balancing systems
Rotational speed 0-3000 rpm
Pump pressure 50 bar
Oil type VG 4
Oil flow 7.6 l/min
Max. axial/radial grinding force 2000/4000 N
Stiffness on grinding wheel > 400 N/µm
Friction power at max.rotational speed 0.8 kW
Clearance between axle and front edge of housing 100 mm