Precision Polymer Engineering Ltd. Datasheets for Solid Elastomeric Rings
Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings.
Solid Elastomeric Rings: Learn more
| Product Name | Notes |
|---|---|
| D-rings offer another alternative seal solution to O-rings for use in reciprocating dynamic or rotary applications. They offer the same sealing characteristics as an O-ring and can be used in... | |
| L-seals offer a cost effective alternative to T-seals for static or reciprocating dynamic applications where high gland fill may be a concern with T-seals. L-seals can be designed to retro... | |
| Micro seals are micro sized elastomer parts that require the highest degree of precision and quality to solve industry's most critical applications. Precision Polymer Engineering operates at the forefront of... | |
| Nanofluor® Y75G is a highly fluorinated elastomer which incorporates relatively low levels of an advanced nanoparticle type filler system, producing a clean compound formulated for minimum particle generation. Nanofluor® Y75G... | |
| Precision Polymer Engineering designs and manufactures custom molded rubber parts and bespoke engineered components to the most exacting customer specifications. From a one-off part up to 1 million+ parts, PPE... | |
| T-seals offer an excellent sealing solution for static or reciprocating dynamic applications. T-seals can be designed to retro fit into existing O-ring grooves (both piston and rod orientations) or optimized... | |
| The Food and Drug Administration is the US Federal Agency responsible for ensuring that foods are safe, wholesome and sanitary; human and veterinary drugs, biological products and medical devices are... | |
| X-rings (also known as quad rings or four-lobed seals) offer an alternative seal solution to O-rings for use in reciprocating dynamic or rotary applications. They are often used in applications... |