Rubber and Elastomer Molding Services
Service Detail from Precision Polymer Engineering Ltd.

PPE offers some of the shortest manufacturing lead-times in the sealing industry for the molding of O-rings, seals and custom components in high performance elastomer materials.
Specifications
Company Information
PPE partners with a wide range of leading global companies to develop sealing solutions that perform in difficult applications, last longer, require less maintenance and deliver the lowest cost of ownership. PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. Expert seal design advice can be provided and components manufactured in the shortest lead times in the sealing industry.
Materials
Aflas; EPDM; Fluoroelastomer (FKM); Fluorosilicone; Nitrile; Silicone; FFKM Perfluoroelastomer, FEPM, VMQ
Certifications
AS9100C/ISO 9001;ISO/TS29001;NORSOK M710;ISO10423;ISO23936-2;NACE TM0187 and TM0297;API 6A;TOTAL GS PVV 142;SHELL MESC SPE 85/301;FDA CFR 21.177.2600;3A 18-03;WRAS;USP Class VI;Nadcap
More Information
Product Announcements