Engineering Design Services
Service Detail from Precision Polymer Engineering Ltd.

A clean room is a controlled manufacturing environment that has a low level of pollutants such as dust, airborne microbes, aerosol particles and chemical vapors. Environmental parameters such as temperature, humidity and pressure are carefully controlled with air delivered to the clean room through HEPA filters.
PPE operates four clean rooms dedicated to manufacturing elastomer components for the semiconductor, food/dairy and pharmaceutical/medic
- UK: Three clean rooms totaling 00 sq.m. (00 sq.ft.) which include milling, molding and inspection operations in a Class 10,000 (ISO Class 7) environment, plus a separate area for cleaning and packaging to Class 1,000 (ISO Class 6).
- USA: One 00 sq.m. (00 sq.ft.) clean room which houses milling, molding, inspection, cleaning and packaging operations in a Class 1,000 (ISO Class 6) environment.
PPE maintains full control of its products from seal design to mold tool design and manufacture through to material compounding, molding and post cure. This simply means that you are assured of a unique quality product from one of the top suppliers to the semiconductor and related industries.
If your products are made in a clean room, why expect anything less from your elastomer seals. PPE believes it’s not sufficient to simply clean and package our products in a clean room. Our performance seals are also compounded, extruded and moulded in a clean room environment to ensure maximum cleanliness and purity.
For critical sealing environments that require elastomer components with high levels of cleanliness, PPE offers a wide range of high purity elastomer materials (such as Perlast®, Kimura® and Nanofluor®) that are molded in our clean rooms. Typical products manufactured in our clean rooms include O-rings, end-effectors, slit valve doors and custom sealing components.
Why use PPE?
- Unique materials to meet demanding applications
- Ability to respond quickly to customer needs and fast manufacturing lead-times
- Highest quality and cleanest sealing components
Specifications
PPE develops novel elastomer materials to meet the most demanding sealing applications including extreme temperatures and chemically aggressive environments. In addition we can mold rubber seals and rubber gaskets in sizes to suit any sealing application and manufacture them in lead times as fast as 48 hours.