Precision Polymer Engineering Ltd. Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| Cap seals offer a low friction seal for use in dynamic reciprocating applications. A plastic cap provides a seal against the dynamic sealing face, an O-ring is used to energise... | |
| Spring seals comprise of a high modulus elastomer and two integrated anti-extrusion springs, they are used to effectively seal applications that are subject to:- Large clearance gaps High pressure (bi-directional)... | |
| Stack sets comprise of one or more rings with a V-shaped profile that are positioned between male and female adapters located top and bottom, to form a multi-lip packing suitable... | |
| The ENDURA® range of elite elastomer materials has been specifically developed by PPE for use in downhole, surface and subsea oilfield equipment and offers excellent Explosive Decompression (ED) or Rapid... | |
| Wiper seals are typically used in conjunction with other sealing elements. A wiper seals primary function is to provide a physical barrier to limit the ingress of moisture, dirt and... |