SemiProbe Datasheets for Sensor Accessories
Sensor accessories including mounts, sensor cables and sensor adapters are components specifically engineered for holding/positioning sensors or connecting sensors to sensor systems or instruments.
Sensor Accessories: Learn more
| Product Name | Notes |
|---|---|
| A family of high impedance active probes with replaceable probe tips that are used in variety of applications ranging from DC to 26 GHz. | |
| A vacuum base is easily affixed to the bottom of the manipulator. A small vacuum hose approximately ¼" in diameter and 18" - 24" in length is connected to the... | |
| Adjustable arm - mounted to the front of the manipulator and provides the flexibility to adjust and clamp the probe arm in a variety of positions. Available in coaxial or... | |
| Beryllium Copper Beryllium Copper 20 mil (0.020") 35 mm (1.25") Solid Beryllium Copper probe for measurements requiring low contact resistance, sof t material reduces pad damage | |
| Bolt down provides a rigid fixation and is generally only used for High Frequency manipulators or tuner modules. The base is bolted to the bottom of the manipulator and the... | |
| Gold Plated solid tungsten probe for features > 100.0 um, reduced contact resistance, used to probe gold contacts/pads | |
| Gold Plated solid tungsten probe for features > 30.0 um, reduced contact resistance, used to probe gold contacts/pads | |
| Gold Plated solid tungsten probe for features > 40.0 um, reduced contact resistance, used to probe gold contacts/pads | |
| Gold Plated solid tungsten probe for features > 50.0 um, reduced contact resistance, used to probe gold contacts/pads | |
| Gold Plated solid tungsten probe for features > 60.0 um, reduced contact resistance, used to probe gold contacts/pads | |
| Gold Plated solid tungsten probe for features > 80.0 um, reduced contact resistance, used to probe gold contacts/pads | |
| High Frequency probing applications require the probe arm to be significantly more rigid in comparison to standard DC arms. The SemiProbe HF probe arms are available in West, East, North... | |
| Magnetic bases have become the most popular choice due to new innovations in the holding properties as well as convenience of use. They are available in a variety of shapes... | |
| Solid tungsten probe for structures >100.0 um, general purpose probe | |
| Solid tungsten probe for structures >20.0 um, general purpose probe | |
| Solid tungsten probe for structures >30.0 um, general purpose probe | |
| Solid tungsten probe for structures >4.0 um, general purpose probe | |
| Solid tungsten probe for structures >40.0 um, general purpose probe | |
| Solid tungsten probe for structures >5.0 um, general purpose probe | |
| Solid tungsten probe for structures >50.0 um, general purpose probe | |
| Solid tungsten probe for structures >8.0 um, general purpose probe | |
| Solid tungsten probe for structures >80.0 um, general purpose probe | |
| Submicron probe for small featue probing, can easily be bent or cut to length | |
| Submicron solid tungsten probe tip for small feature probing | |
| The fiber optic probe arm is an HF arm that has an insert that allows a number of fiber optic cables to be mounted, angled, adjusted and clamped into position. | |
| The SemiProbe coaxial probe arm is manufactured for use with SemiProbe manipulators and probe systems. It was specifically designed to minimize mechanical vibrations and electrical losses. One end of the... | |
| The SemiProbe kelvin probe arm is manufactured for use with SemiProbe manipulators and probe systems. The two most popular probe arm models are true and quasi kelvin. True kelvin provides... | |
| The SemiProbe triaxial probe arm is manufactured for use with SemiProbe manipulators and probe systems. It was specifically designed to be short to minimize mechanical vibrations and electrical losses. One... | |
| The simple probe arm was specifically designed for our smallest footprint manipulators that include the MA-7006 and MA-8005. The user has the option of connecting directly to the probe tip... | |
| Tungsten Carbide Tungsten Carbide 20 mil (0.020") 35 mm (1.25") Tungsten Carbide probe for fetures >100.0 um, can be used for cutting & high temperature applications | |
| Tungsten Carbide Tungsten Carbide 20 mil (0.020") 35 mm (1.25") Tungsten Carbide probe for fetures >20.0 um, can be used for cutting & high temperature applications | |
| Tungsten Carbide Tungsten Carbide 20 mil (0.020") 35 mm (1.25") Tungsten Carbide probe for fetures >30.0 um, can be used for cutting & high temperature applications | |
| Tungsten Carbide Tungsten Carbide 20 mil (0.020") 35 mm (1.25") Tungsten Carbide probe for fetures >40.0 um, can be used for cutting & high temperature applications | |
| Tungsten Carbide Tungsten Carbide 20 mil (0.020") 35 mm (1.25") Tungsten Carbide probe for fetures >50.0 um, can be used for cutting & high temperature applications | |
| Tungsten Carbide Tungsten Carbide 20 mil (0.020") 35 mm (1.25") Tungsten Carbide probe for fetures >80.0 um, can be used for cutting & high temperature applications |