Vortec Datasheets for Compressed Air and Vortex Cooling Tubes

Compressed air and vortex cooling tubes are used for spot heating or cooling applications.
Compressed Air and Vortex Cooling Tubes: Learn more

Product Name Notes
Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output...
The Frost Free Cold Air Gun eliminates the mess associated with condensation and frost arising from continuous use of a Cold Air Gun. A must–have for sensitive applications such as:...
The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on...
Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F...
Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F (-34...
Vortex tubes produce up to 6000 BTU/hr (1757 watts) of refrigeration and temperatures as low as -40 deg to solve a variety of industrial spot cooling and process cooling needs.
Workers in extreme temperatures wear Vortec Cooling Tubes to minimize heat stress and fatigue. The Vortec Cooling Tubes improve comfort and productivity by using a belt with an attached cooling...