Vortec Datasheets for Air Blow Guns
Air blow guns attach to air lines for the manual actuation and/or control of air discharge. They are used primarily for debris removal and purging, non-contact part cleaning and drying, and general laboratory or industrial applications.
Air Blow Guns: Learn more
| Product Name | Notes |
|---|---|
| Hot Air Guns are used where milder heat is needed as compared to an electric heat gun. It is ideal for pre-heating of parts, processes and solutions, with an output... | |
| The Frost Free Cold Air Gun eliminates the mess associated with condensation and frost arising from continuous use of a Cold Air Gun. A must–have for sensitive applications such as:... | |
| The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on... | |
| Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing air as low as -30 deg F... | |
| Versatile Spot Cooling for Machining, Repair Shops and More Cold Air Guns use vortex tube technology and filtered compressed air to produce sub-freezing airas low as -30 deg F (-34... |