Vortec Datasheets for Air Conditioners
Air conditioners and building air conditioners are used in industrial, process computing, networking, and other spaces where thermal management is important. Space and spot cooling equipment are used wherever total heat must be controlled or where localized heat sources must be managed. Many refrigerants are used in air conditioners; CFC-free refrigerants are becoming more prevalent and in fact are required in many applications.
Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most... | |
| Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers and incorporate the most up-to-date features of the Vortex A/C and Vortex Cooler lines. These enclosure... | |
| Hazardous Location (HazLoc) Duty Vortex A/C Coolers are designed specifically for purged* Electrical enclosures in Class I Div 2, Class II Div 2, Groups F&G and Class III locations. The... | |
| Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers... | |
| ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most... | |
| Standard Vortex Enclosure Coolers are available NEMA 12, NEMA 4 and NEMA 4X versions, and can be purchased with an electric thermostat or without a thermostat (constant run). The electrical... | |
| Vortex A/C Coolers incorporate the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex... | |
| Workers in extreme temperatures wear Personal Air Conditioners (PACs) to minimize heat stress, cold stress and fatigue and improve comfort and productivity. The new Dual Action PAC switches quickly from... |