Vortec Datasheets for Enclosure Air Conditioners
Enclosure air conditioners remove the heat generated by electronic devices from the inside of cabinets or enclosures.
Enclosure Air Conditioners: Learn more
| Product Name | Notes |
|---|---|
| ATEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 2 and 22 and Temperature Class T4 areas. The ATEX Vortex A/C incorporates the most... | |
| Electric Vortex A/C Enclosure Coolers are the most advanced line of Vortec enclosure coolers and incorporate the most up-to-date features of the Vortex A/C and Vortex Cooler lines. These enclosure... | |
| Hazardous Location (HazLoc) Duty Vortex A/C Coolers are designed specifically for purged* Electrical enclosures in Class I Div 2, Class II Div 2, Groups F&G and Class III locations. The... | |
| Panel Guard Enclosure Coolers enhance the benefits of Vortex coolers for enclosure cooling by adding a mechanical thermostat for optimum temperature control without the need for wiring. Standard Vortex Coolers... | |
| ProtEX Vortex A/C Coolers are designed specifically for purged * Electrical enclosures in ATEX Zones 1 and 21 and Temperature Class T3 areas. The ProtEX Vortex A/C incorporates the most... | |
| Standard Vortex Enclosure Coolers are available NEMA 12, NEMA 4 and NEMA 4X versions, and can be purchased with an electric thermostat or without a thermostat (constant run). The electrical... | |
| Vortex A/C Coolers incorporate the most up-to-date features into Vortec’s line of highly reliable, cost effective enclosure coolers. Sleek, modern design Noise reduction of 78%, when compared to other vortex... |