The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on difficult sewing surfaces such as belt loops and waist bands; or on tough materials like denim or canvas. Cold air temperature and flow rate are preset to 10 deg F (-12 deg C) and 4 scfm (113 slpm).
BENEFITS
Virtually eliminates heat-related needle breakage
Can save up to 11 man-hours per week per machine
Eliminate the potential for burning and scorching
Increases production speeds
Adapts to any machine
FEATURES
Easy and quick installation
Adapts to any machine
Cool clean air, no liquid mess
Flexible nozzle for positioning
Low pressure outlet air
Low flow rate minimizes air consumption
Supplied with pressure regulator and 5 micron auto-drain filter
The Vortec Thread Guard was designed specifically for industrial sewing applications. It keeps needles cool to reduce heat-related needle breakage and thread burning. The air stream is especially effective on difficult sewing surfaces such as belt loops and waist bands; or on tough materials like denim or canvas. Cold air temperature and flow rate are preset to 10 deg F (-12 deg C) and 4 scfm (113 slpm).
BENEFITS
- Virtually eliminates heat-related needle breakage
- Can save up to 11 man-hours per week per machine
- Eliminate the potential for burning and scorching
- Increases production speeds
- Adapts to any machine
FEATURES
- Easy and quick installation
- Adapts to any machine
- Cool clean air, no liquid mess
- Flexible nozzle for positioning
- Low pressure outlet air
- Low flow rate minimizes air consumption
- Supplied with pressure regulator and 5 micron auto-drain filter