Everlube Products Datasheets for Surface and Corrosion Protection Products

Surface protection products and corrosion protection products are used to provide protection to industrial surfaces particularly in the marine, transportation, chemical process, pulp and paper, and petroleum industries.
Surface and Corrosion Protection Products: Learn more

Product Name Notes
Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance,...
Everlube 6102G is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating enhances the torque/tension relationship in fasteners applications, which allows...
Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide...
Everlube 6108 is a thermally cured; PTFE based solid film lubricant with a high molecular weight phenolic binder system. It provides improved torque/tension control on a wide variety of threaded...
Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical...
Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance...
Everlube 6112 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear resistance in almost any environment. Along...
Everlube 6180 is a thermally-cured, resin-bonded, fluorocarbon coating that contains no heavy metals or toxic substances. It is highly suited for bio-compatibility testing and Medical use. This coating provides good...
Everlube 626 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating provides excellent abrasion resistance, very good chemical resistance,...
Everlube 720 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good chemical resistance, wear life, corrosion resistance and...
Everlube 721 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating offers excellent corrosion resistance, very good chemical resistance, good abrasion...
Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance...
Everlube 9601 is a thermally cured, low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion...
Lube-Lok 4306 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, and performs best...
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying...
Lubri-Bond 320 is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance, and performs best in lighter load carrying applications.
Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying...
Lubri-Bond 320S is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating was specially developed for the railroad industry. It provides very good corrosion...
Perma-Slik C is an air drying, MoS2 based solid film lubricant with an modified organic binder system. This coating offers fast drying capibilities and is ideal for use as a...
Perma-Slik G is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides a low coefficient of friction, good corrosion resistance, and performs...