Everlube Products Datasheets for Corrosion and Rust Preventive Coatings
Corrosion and rust preventive coatings cover the surface of a part and protect the underlying surface from rusting, oxidation, tarnishing, or other types of corrosion.
Corrosion and Rust Preventive Coatings: Learn more
| Product Name | Notes |
|---|---|
| Ever-Slik 1201 is a thermally cured, specially blended epoxy based coating which provides outstanding corrosion resistance in almost any environment. Along with its excellent corrosion resistance, Ever-Slik 1201 is ideal... | |
| Ever-Slik 1221 is a thermally cured, specially blended high molecular weight phenolic based coating which provides outstanding corrosion resistance in almost any environment. This coating provides excellent chemical and corrosion... | |
| Ever-Slik 1225 is a thermally cured, specially blended phenolic based coating which provides very good corrosion resistance. It also offers good barrier protection from both abrasive and harsh chemical environments. | |
| Everlube 6150 is a thermally cured, aluminum pigmented coating with a high molecular weight phenolic binder system. This coating is recommended for aerospace fasteners in interference fit applications reducing installation... | |
| Everlube 9800 is a thermally cured, low VOC protective coating with a high molecular weight organic binder system. This coating is designed to provide excellent corrosion resistance in a wide... | |
| Everslik 1301 is a specially bonded solid film lubricant especially formulated for the heavy-duty industrial market. It provides good lubricity and corrosion resistance and prevents galling and seizing. It has... | |
| Kal-Gard Gunkote is a thermally cured, MoS2 containing coating with a high molecular weight phenolic binder system. Kal-Gard Gunkote provides a reduced coefficient of friction along with good corrosion resistance. |