Everlube Products Datasheets for Industrial Lubricants

Industrial lubricants are oils, fluids, greases and other compounds designed to reduce friction, binding or wear and exclude moisture. Specialized characteristics may enhance thermal conduction across thermal interfaces or reduce electrical resistivity across electrical joints.
Industrial Lubricants: Learn more

Product Name Notes
Corrosion, wear, thermal stability, galling, seizing and torque/tension improvement. Our leading product brands, such as Everlube®, Lube-Lok®, Lubri-Bond®, Ecoalube®, Ever Slik®,Esnalube™, Perma-Slik®, Kal-Gard®, Electrobond®, and Formkote® are specified in a...
Ecoalube 642 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chemical resistance, wear life, abrasion resistance...
Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener...
Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance,...
Everlube 29 GMX is a thermally cured, MoS2/Graphite based solid film lubricant which utilitizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments.
Everlube 6102G is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating enhances the torque/tension relationship in fasteners applications, which allows...
Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide...
Everlube 6108 is a thermally cured; PTFE based solid film lubricant with a high molecular weight phenolic binder system. It provides improved torque/tension control on a wide variety of threaded...
Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical...
Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance...
Everlube 6112 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear resistance in almost any environment. Along...
Everlube 6173 is a PTFE filled water based solid film lubricant with an acrylic/vinyl binder system. This coating offers the flexibility to stretch and fill voids in threaded surface areas...
Everlube 6180 is a thermally-cured, resin-bonded, fluorocarbon coating that contains no heavy metals or toxic substances. It is highly suited for bio-compatibility testing and Medical use. This coating provides good...
Everlube 620 is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides a extremely low coefficient of friction, very good...
Everlube 620A is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, good abrasion and corrosion...
Everlube 620C is a thermally cured MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides very good wear life, chemical resistance, good...
Everlube 622 is a thermally cured bonded solid film lubricant containing graphite and other lubricant additives in a high molecular weight binder system. Everlube 622 was formulated specifically for fasteners...
Everlube 624 is a thermally cured, MoS2 containing, solid film lubricant with a high molecular weight phenolic binder system. This coating provides very good wear life, chemical resistance, and good...
Everlube 626 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating provides excellent abrasion resistance, very good chemical resistance,...
Everlube 645 is a thermally cured, lead free, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chemical resistance, wear life, and...
Everlube 690 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating was primarily developed to prevent galling and seizing...
Everlube 720 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good chemical resistance, wear life, corrosion resistance and...
Everlube 721 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating offers excellent corrosion resistance, very good chemical resistance, good abrasion...
Everlube 722 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good release, noise reduction properties, very good thermal...
Everlube 723 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good release, abrasion resistance, reduces squeaking noises and...
Everlube 730 is a commercial grade, thermally cured, MoS2/Graphite based solid film lubricant with an organic binder system. This coating provides an extremely low coefficient of friction, very good abrasion...
Everlube 731 is a commercial grade, thermally cured, MoS2 based solid film lubricant with an organic binder system. This coating provides very good chemical resistance, wear life, good abrasion...
Everlube 732 is a commercial grade, themally cured, MoS2 based solid film lubricant with an organic binder system. This coating provides very good chemical resistance, thermal stability, abrasion resistance,...
Everlube 733 is a commercial grade, thermally cured, MoS2 based solid film lubricant with an organic binder system. This coating provides excellent wear life, abrasion resistance, chemical resistance and...
Everlube 810 is a thermally cured, MoS2/Graphite based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 810...
Everlube 811 is a low VOC, thermally cured, MoS2/Graphite based solid film lubricant which utilizes a silicate binder system. This coating provides excellent thermal stability, very good chemical resistance, is...
Everlube 812 is a thermally cured, MoS2 based solid film lubricant with a silicate binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 812...
Everlube 853 is a water-based, thermally-cured high temperature anti-gallant lubricant containing graphite with an inorganic binder. Everlube 853 is designed to lubricate under high temperatures in aviation and propulsion applications.
Everlube 9002 is a low VOC MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear life, abrasion resistance, very good...
Everlube 9400 is a thermally cured, low VOC, PTFE based solid film lubricant with an organic binder system. This coating is designed to provide good release properties during production and...
Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance...
Everlube 9601 is a thermally cured, low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion...
Everlube 967 is a thermally cured; MoS2 based solid film lubricant with a polyimide binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 967...
Everlube 968 is a graphite/tin/bismuth based solid film lubricant with a Polyamide-imide binder system. This coating is specifically designed to work to prevent metal to metal contact when used in...
Everlube R-75 is a thermally cured, PTFE based solid film lubricant with a polyamide-imide binder system. Everlube R-75 offers very good durability and abrasion resistance while also providing very good...
FormKote® T-50 is a lubricating coating intended for use in the hot forming of titanium metals to prevent galling in the forming operation. This product is also excellent for die...
Kal-Gard AI is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides an extremely low coefficient of friction, very good...
Kal-Gard FA is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, abrasion resistance and...
Lube Lok® 5306 is a thermally cured MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides very good wear life, chemical resistance, good...
Lube-Lok 1000 is a vitreous bonded high temperature solid film lubricant designed for use in the 800 F to 1200 F range. The lubricant package consists of synthetic graphite and...
Lube-Lok 2006 is a thermally cured; MoS2/graphite based solid film lubricant that utilizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. It...
Lube-Lok 2109 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chemical resistance, wear life, abrasion resistance and...
Lube-Lok 2396 is a low VOC, thermally cured, MoS2/Graphite based solid film lubricant which utilizes a silicate binder system. This coating provides excellent thermal stability, very good chemical resistance, lead...
Lube-Lok 4253 is a thermally cured, graphite/Indium/silv er based solid film lubricant with a high molecular weight phenolic binder system. This coating is specifically designed to work to prevent metal...
Lube-Lok 4306 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, and performs best...
Lube-Lok 4396 is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weightphenolic binder system. This coating provides an extremely low coefficient of friction, very good chemical...
Lube-Lok 4856 is a graphite/tin/lead based solid film lubricant with a phenolic binder system. This coating is specifically designed to work to prevent metal to metal contact when used in...
Lube-Lok 5396 is a thermally cured; MoS2/graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides an extremely low coefficient of friction, very good...
Lube-Lok 77-S is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent wear resistance, an extremely low coefficient of...
Lube-Lok 99A is a thermally cured, MoS2/Graphite based solid film lubricant which utilizes an epoxy binder system. This coating was specially formulated for use with aluminum and other light metal...
Lube-Lok S22-T is a low energy cure, low VOC MoS2/graphite based solid film lubricant with an inorganic binder system. This coating was specially developed for titanium, aluminum, and magnesium forming...
Lube-Lok S22-TG is a low energy cure, low VOC graphite based solid film lubricant with an inorganic binder system. This forging lubricant was specially developed for superplastic titanium, aluminum,and magnesium...
Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying...
Lubri-Bond 320 is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance, and performs best in lighter load carrying applications.
Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying...
Lubri-Bond 320S is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating was specially developed for the railroad industry. It provides very good corrosion...
Lubri-Bond 333 is an air drying, MoS2/Graphite water based solid film lubricant which utilizes an air curing organic binder system. This coating offers a very low coefficient of friction, good...
Lubri-Bond A is an air dry, MoS2/Graphite based solid film lubricant with an epoxy binder system. This coating provides an extremely low coefficient of friction, and performs best over a...
Lubri-Bond B is an air dry, MoS2/Graphite based solid film lubricant with an epoxy binder system which was developed for brush-on application. Lubri-Bond B provides an extremely low coefficient of...
Lubri-Bond HT is an air drying, MoS2 based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. Lubri-Bond HT...
Lubri-Bond K is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides a low coefficient of friction, and performs best in higher load...
Lubri-Bond N is an air drying, MoS2/Niobium Diselenide based solid film lubricant with an epoxy binder system. This coating was designed to be used on rubbing surfaces where electrical conductivity...
Our MoS2 based coatings are commonly used in applications where load carrying capacity, operating temperature and coefficient of friction are primary concerns. MoS2 based coatings provide effective lubrication in a...
Perma-Slik 1460W is a low VOC, water based cetyl alcohol wax emulsion. This coating offers good lubricity without containing any heavy metals and/or hazardous materials. Perma-Slik 1460W is qualified to...
Perma-Slik C is an air drying, MoS2 based solid film lubricant with an modified organic binder system. This coating offers fast drying capibilities and is ideal for use as a...
Perma-Slik G is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides a low coefficient of friction, good corrosion resistance, and performs...
Perma-Slik RAC is an air drying, MoS2/Graphite based solid film lubricant with an organo-metallic binder system. This coating provides excellent thermal stability, low coefficient of friction, very good wear life...
Perma-Slik RGAC is a graphite based solid film lubricant with an organo-metallic binder system. This coating providesan extremely low coefficient of friction, excellent thermal stability and performs best in higher...
Perma-Slik RMAC is a MoS2 based solid film lubricant with an organo-metallic binder system. This coating provides very good wear life, thermal stability and performs best in higher load...
Perma-Slik RMT is a PTFE/MoS2 based solid film lubricant with an organo-metallic binder systems. This air dry coating was specially designed to eliminate galling and seizing in fastener related applications.
Perma-Slik RRM is a MoS2 based solid film lubricant with an inorganic binder system. This coating was developed to lubricate components which remain in place for long periods of time.
Perma-Slik S is a MoS2 based solid film lubricant with an alkyd binder system. This coating provides very good wear life, thermal stability and performs best in higher load carrying...