Everlube Products Datasheets for Rust and Corrosion Inhibiting Fluids
Rust preventives and corrosion inhibitors are lubricants, greases, oils or fluid additives that form a protective film or barrier to prevent corrosion or rust formation.
Rust and Corrosion Inhibiting Fluids: Learn more
| Product Name | Notes |
|---|---|
| Everlube 1329 is a low VOC, graphite based solid film lubricant that utilizes a two-component high solid epoxy binder system. This coating provides excellent abrasion resistance, chip and impact resistance,... | |
| Everlube 6102G is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating enhances the torque/tension relationship in fasteners applications, which allows... | |
| Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide... | |
| Everlube 6108 is a thermally cured; PTFE based solid film lubricant with a high molecular weight phenolic binder system. It provides improved torque/tension control on a wide variety of threaded... | |
| Everlube 6110 is a thermally cured, PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chip and abrasion resistance, very good chemical... | |
| Everlube 6111 is a thermally cured, PTFE/MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating is ideal for applications that require excellent corrosion resistance... | |
| Everlube 6112 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent wear resistance in almost any environment. Along... | |
| Everlube 6180 is a thermally-cured, resin-bonded, fluorocarbon coating that contains no heavy metals or toxic substances. It is highly suited for bio-compatibility testing and Medical use. This coating provides good... | |
| Everlube 626 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating provides excellent abrasion resistance, very good chemical resistance,... | |
| Everlube 720 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating provides very good chemical resistance, wear life, corrosion resistance and... | |
| Everlube 721 is a commercial grade, thermally cured, PTFE based solid film lubricant with an organic binder system. This coating offers excellent corrosion resistance, very good chemical resistance, good abrasion... | |
| Everlube 9500 is a low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion, chemical resistance... | |
| Everlube 9601 is a thermally cured, low VOC PTFE based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent abrasion resistance, very good corrosion... | |
| Lube-Lok 4306 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, and performs best... | |
| Lubri-Bond 220 is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance and performs best in higher load carrying... | |
| Lubri-Bond 320 is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides good corrosion resistance, and performs best in lighter load carrying applications. | |
| Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying... | |
| Lubri-Bond 320S is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating was specially developed for the railroad industry. It provides very good corrosion... | |
| Perma-Slik C is an air drying, MoS2 based solid film lubricant with an modified organic binder system. This coating offers fast drying capibilities and is ideal for use as a... | |
| Perma-Slik G is an air drying, MoS2 based solid film lubricant with an epoxy binder system. This coating provides a low coefficient of friction, good corrosion resistance, and performs... |