Everlube Products Datasheets for Anti-seize Compounds
Anti-seize compounds, anti-stick compounds, and thread lubricants are applied to threads to prevent binding or sticking bolts or fasteners.
Anti-seize Compounds: Learn more
| Product Name | Notes |
|---|---|
| Ecoalube 642 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chemical resistance, wear life, abrasion resistance... | |
| Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener... | |
| Everlube 29 GMX is a thermally cured, MoS2/Graphite based solid film lubricant which utilitizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. | |
| Everlube 620 is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides a extremely low coefficient of friction, very good... | |
| Everlube 620C is a thermally cured MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides very good wear life, chemical resistance, good... | |
| Everlube 622 is a thermally cured bonded solid film lubricant containing graphite and other lubricant additives in a high molecular weight binder system. Everlube 622 was formulated specifically for fasteners... | |
| Everlube 626 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating provides excellent abrasion resistance, very good chemical resistance,... | |
| Everlube 645 is a thermally cured, lead free, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chemical resistance, wear life, and... | |
| Everlube 690 is a thermally cured MoS2 based solid film lubricant which utilizes a high molecular weight phenolic binder system. This coating was primarily developed to prevent galling and seizing... | |
| Everlube 732 is a commercial grade, themally cured, MoS2 based solid film lubricant with an organic binder system. This coating provides very good chemical resistance, thermal stability, abrasion resistance,... | |
| Everlube 811 is a low VOC, thermally cured, MoS2/Graphite based solid film lubricant which utilizes a silicate binder system. This coating provides excellent thermal stability, very good chemical resistance, is... | |
| Everlube 812 is a thermally cured, MoS2 based solid film lubricant with a silicate binder system. This coating is specifically designed to provide lubrication in higher temperature applications. Everlube 812... | |
| Everlube 853 is a water-based, thermally-cured high temperature anti-gallant lubricant containing graphite with an inorganic binder. Everlube 853 is designed to lubricate under high temperatures in aviation and propulsion applications. | |
| Kal-Gard AI is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides an extremely low coefficient of friction, very good... | |
| Kal-Gard FA is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, abrasion resistance and... | |
| Lube Lok® 5306 is a thermally cured MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides very good wear life, chemical resistance, good... | |
| Lube-Lok 1000 is a vitreous bonded high temperature solid film lubricant designed for use in the 800 F to 1200 F range. The lubricant package consists of synthetic graphite and... | |
| Lube-Lok 2006 is a thermally cured; MoS2/graphite based solid film lubricant that utilizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. It... | |
| Lube-Lok 2109 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight epoxy binder system. This coating provides excellent chemical resistance, wear life, abrasion resistance and... | |
| Lube-Lok 2396 is a low VOC, thermally cured, MoS2/Graphite based solid film lubricant which utilizes a silicate binder system. This coating provides excellent thermal stability, very good chemical resistance, lead... | |
| Lube-Lok 4253 is a thermally cured, graphite/Indium/silv er based solid film lubricant with a high molecular weight phenolic binder system. This coating is specifically designed to work to prevent metal... | |
| Lube-Lok 4306 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, and performs best... | |
| Lube-Lok 4396 is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weightphenolic binder system. This coating provides an extremely low coefficient of friction, very good chemical... | |
| Lube-Lok 4856 is a graphite/tin/lead based solid film lubricant with a phenolic binder system. This coating is specifically designed to work to prevent metal to metal contact when used in... | |
| Lube-Lok 5396 is a thermally cured; MoS2/graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides an extremely low coefficient of friction, very good... | |
| Lube-Lok 77-S is a thermally cured, MoS2/Graphite based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent wear resistance, an extremely low coefficient of... | |
| Lube-Lok 99A is a thermally cured, MoS2/Graphite based solid film lubricant which utilizes an epoxy binder system. This coating was specially formulated for use with aluminum and other light metal... | |
| Lube-Lok S22-T is a low energy cure, low VOC MoS2/graphite based solid film lubricant with an inorganic binder system. This coating was specially developed for titanium, aluminum, and magnesium forming... | |
| Lube-Lok S22-TG is a low energy cure, low VOC graphite based solid film lubricant with an inorganic binder system. This forging lubricant was specially developed for superplastic titanium, aluminum,and magnesium... | |
| Lubri-Bond 333 is an air drying, MoS2/Graphite water based solid film lubricant which utilizes an air curing organic binder system. This coating offers a very low coefficient of friction, good... | |
| Lubri-Bond B is an air dry, MoS2/Graphite based solid film lubricant with an epoxy binder system which was developed for brush-on application. Lubri-Bond B provides an extremely low coefficient of... | |
| Lubri-Bond HT is an air drying, MoS2 based solid film lubricant with a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. Lubri-Bond HT... | |
| Our MoS2 based coatings are commonly used in applications where load carrying capacity, operating temperature and coefficient of friction are primary concerns. MoS2 based coatings provide effective lubrication in a... | |
| Perma-Slik 1460W is a low VOC, water based cetyl alcohol wax emulsion. This coating offers good lubricity without containing any heavy metals and/or hazardous materials. Perma-Slik 1460W is qualified to... | |
| Perma-Slik RMT is a PTFE/MoS2 based solid film lubricant with an organo-metallic binder systems. This air dry coating was specially designed to eliminate galling and seizing in fastener related applications. | |
| Perma-Slik RRM is a MoS2 based solid film lubricant with an inorganic binder system. This coating was developed to lubricate components which remain in place for long periods of time. | |
| Perma-Slik S is a MoS2 based solid film lubricant with an alkyd binder system. This coating provides very good wear life, thermal stability and performs best in higher load carrying... |