Everlube Products Datasheets for Synthetic Oils, Greases, and Lubricants
Synthetic oils, greases and lubricants are based on synthetic compounds such as silicone, polyglycol, esters, digesters, chlorofluorocarbons (CFCs) and mixtures of synthetic fluids and water.
Synthetic Oils, Greases, and Lubricants: Learn more
| Product Name | Notes |
|---|---|
| Corrosion, wear, thermal stability, galling, seizing and torque/tension improvement. Our leading product brands, such as Everlube®, Lube-Lok®, Lubri-Bond®, Ecoalube®, Ever Slik®,Esnalube™, Perma-Slik®, Kal-Gard®, Electrobond®, and Formkote® are specified in a... | |
| Esnalube 382 is a low VOC, thermally cured; MoS2 based solid film lubricant with a silicate binder system. This coating is designed to provide anti-seize and anti-galling properties in fastener... | |
| Everlube 29 GMX is a thermally cured, MoS2/Graphite based solid film lubricant which utilitizes a silicone binder system. This coating is specifically designed to provide lubrication in higher temperature environments. |