Gray Tools Canada Inc. Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| Aviation Long Nose Snip With Vinyl Grips | |
| Aviation Nothcing Snips With Vinyl Grips | |
| Aviation Snips With Color Coded Vinyl Grips | |
| Combination Circle Pattern With Duckbill | |
| Combination Letter & Number Hand Stamp Sets | |
| Forged Handled Bolt Cutters | |
| Left-Hand Spiral Tapered Flute Extractor | |
| Letter Hand Stamp Sets | |
| Lightwieght Magnesium Snip | |
| Multi Purpose Scraper | |
| Number Hand Stamp Sets | |
| Offset Aviation Snips With Color Coded Vinyl Grips | |
| Offset Long Cut Snips | |
| Pick With 40° Tip | |
| Pick With 90° Tip | |
| Pick With Hook Tip | |
| Pick With Straight Tip | |
| Pinch Bars Blue Paint Finish | |
| Scraper With Comfort Grip Handle | |
| Scraper With Cushion Grip Handle | |
| Scraper With Retractable Blade | |
| Scraper | |
| Scrapers With Acetate Handle | |
| Scriber With Pocket Clip | |
| Straight Pattern Bulldog Snip With Vinyl Grips | |
| Straight Pattern Snip With Vinyl Grips | |
| Straight Type Extractor | |
| Tubular Handled Bolt Cutters | |
| Wrecking Bars Nickel Plated | |
| Set Content: 3 Pieces: C66 (18"), C67 (24"), C68 (30") Weight: 9.2 lbs. Includes: Plastic Tray * Meets A.N.S.I. standards | |
| Set Content: 83123 - 6 in 1 Scraper Tool 83200 - 2" Wide Blade Scraper 83125 - 1-1/4" Wide Blade Scraper Includes: Plastic Tray | |
| Set Content: 86801 Pick 45° Tip (6" Blade / 10" Total) 86802 Pick 90° Tip (6" Blade / 10" Total) 86803 Pick Hook Tip (6" Blade / 10" Total) 86804... | |
| Set Content: Contains: 383 and 839B * Meets A.N.S.I. standards | |
| Set Content: Includes: 5 lb. slide hammer 2-way block 3-way block Cone block 3 Internal/external jaw 6-1/2" 3 Internal/external jaw 3-3/4" 3 Pilot bearing jaws 2-3/8" Front hub puller Small... | |
| Set Content: Includes: One pressure screw 3/4 - 16 x 7-1/4 long One pressure screw 3/4 - 16 x 5-1/2 long One yoke bar - 3 pin hole, spread range... | |
| Set Content: Includes: Two bearing separators (2 & 3) Four sets of extension shafts 5 Cross slide puller with center screw (yD-10 x 7) Weight: 10 lbs. Includes: Blow Mold... | |
| Set Content: P501 - 0"- 2-1/4" capacity P309 - Timing gear puller Includes: Blow Mold Case | |
| Set Content: P501 - 0"- 2-1/4" capacity P503 - 0"- 4-1/4" capacity Includes: Blow Mold Case |