Gray Tools Canada Inc. Datasheets for Taps
Taps are used to form or cut female threads on the inside of holes.
Taps: Learn more
| Product Name | Notes |
|---|---|
| Metric Taps | |
| SAE Coarse Taps | |
| SAE Fine Taps | |
| Thead Restorers - Exernal Type (Metric) | |
| Thread Restores - External Type | |
| Set Content: 19 taps, 21 dies of NC, NF and metric sizes. 2 thread files Includes: Blow Mold Case | |
| Set Content: 9 high speed standard hand taps. 6-32 to 1/2"-13 NC featuring ground threads and 60" thread form. 9 matching high speed jobber drills. Includes: Metal Case * Meets... | |
| Set Content: Carbon tap and die set, NC/NF, with taps and 1" O.D. round dies. 1" O.D. round dies: 3 x 0.5, 3 x 0.6, 4 x 0.7, 4 x... | |
| Set Content: Carbon tap, and die set, NC/NF, with taps and 1" O.D. round dies. 1" O.D. round dies: 4-40, 6-32, 8-32, 10-24, 10-32, 12-24, 1/4"-20, 1/4"-28, 5/16"-18, 5/16-24, 3/8"-16,... | |
| Set Content: Includes 19 taps, 32 dies, of NC, NF and metric sizes. 2 thread files. Includes: Blow Mold Case |