Gray Tools Canada Inc. Datasheets for Pliers
Pliers (plyers) are handheld, manually-powered hand tools, often employing serrated jaws, designed for holding, cutting, bending, or manipulation of tough or difficult materials such as wire, sheet metal, or fine machine components.
Pliers: Learn more
| Product Name | Notes |
|---|---|
| Adjustable Joint - Vinyl Grips | |
| Convertible Retaining Ring Pliers | |
| End Cutters With Vinyl Grips | |
| Fixed Tip Industrial with Vinyl Grips | |
| Flat Nose / Duck Bill Pliers With Vinyl Grips | |
| Hand Seamer | |
| Heavy Duty Industrial with Vinyl Grips | |
| Heavy Duty Internal & External Retaining Ring Pliers | |
| Heavy Duty Retaining Ring Plier Tip Kits | |
| Heavy Duty Retaining Ring Pliers With Straight Tips | |
| Hose Pinch Off Tool with Vinyl Grips | |
| Ignition Slip Joint - Vinyl Grips | |
| Industrial Fixed Tip With Vinyl Grips | |
| Internal/External Retaining Ring Pliers W/ Replaceable Tips | |
| Internal/External Retaining Ring Tool With Tip Sets | |
| Internal/External Snap Ring Pliers | |
| Light Metal Wire-Cutting Shears | |
| Lineman's Combination With Cutter Vinyl Grips | |
| Lineman's High Leverage with Comfort Grip | |
| Long Reach 30° Offset Diagonal Pliers | |
| Long Reach Bent Nose Pliers | |
| Long Reach Straight Nose Pliers | |
| Miniature End Cutters Spring Loaded With Vinyl Grips | |
| Miniature Flat Nose Spring Loaded With Vinyl Grips | |
| Miniature Round Nose Cutters Spring Loaded With Vinyl Grips | |
| Miniature Slim Nose Cutters Spring Loaded With Vinyl Grips | |
| Needle Nose 45 Curved With Cutter Vinyl Grips | |
| Needle Nose High Leverage With Comfort Grip | |
| Needle Nose Long Slim Jaws With Vinyl Grips | |
| Needle Nose Straight With Cutter Vinyl Grips | |
| Reversible Wire Twister Plier with Cutters | |
| Side Cutting Flush Cut (For Plastic) With Vinyl Grips | |
| Side Cutting Heavy Duty With Vinyl Grips | |
| Side Cutting High Leverage With Comfort Grip | |
| Side Cutting Slim Nose With Vinyl Grips | |
| Slip Joint - Vinyl Grips | |
| Water Pump - Vinyl Grips | |
| Description: 13" Overall length. Curved jaw clears edge of break shoe, bringing it into close alignment with center line of spring. Thin hooked jaw slips easily under spring. Bendix socket... | |
| Description: Overall Length 10". Precision design and manufacturing prevents pin rotation, which can cause elongation of the engaging holes and premature tool failure. Includes four mounted nosepieces: (3/32", 1/8", 5/32" | |
| Description: Overall length 10.5". One side of the dual-function head has a corrugated hammer for driving staples, the other has a sharp point for pulling staples. | |
| Description: Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size | |
| Description: Overall Length 5" Strip and Cut: solid and stranded wire sizes, 20-10 (AWG) Track adjustment for setting strip size Automatic return spring Slide lock | |
| Description: Overall Length 6" . Stripper-Cutter No. 16, 18, 20, 22, 24, 26 AWG.40, .50, .65, .80, 1.0, 1.3 mm. | |
| Description: Overall Length 6" . Stripper-Cutter No. 22, 24, 26, 28, 30 AWG .25, .32, .40, .50, .65 mm. | |
| Description: Overall Length 6". Wire-Cutter Stripper with Lock. AWG 20, 18, 16, 14, 12, 10. .8, 1.0, 1.3, 1.6, 2.0, 2.6 mm. | |
| Description: Overall Length 7-1/4" Ergonomic handle design Stripper & Cutter 10-18 Solid, 12-20 Stranded Cuts 6-32 and 8-32 bolts Locks protecting cutting and stripping edges when stored. | |
| Description: Overall Length 7-3/4" . Stripper, Crimper, Bolt Cutter Strips: 16/14/12 AWG Crimps: Insulated: 22-14, 12-10 AWG Non-Insulated: Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches | |
| Description: Overall Length 7-3/4" Stripper-Cutter for NM-B cable and AWG conductor wire | |
| Description: Overall Length 8-1/2" Stripper, Crimper & Cutter for RG6 and RG59 coax cable. Curved cutting blade cuts cleanly and easily with 25% less effort. | |
| Description: Overall Length 8-1/2" Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches | |
| Description: Overall Length 8-1/4". Stripper, Crimper, Bolt Cutter. Strips: 22-20/18/16/14/12/10 AWG Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter: 4-40/6-32/8-32/10-32 /10-24 inches | |
| Description: Overall Length 9-1/2" . Stripper, Crimper and Bolt Cutter Strips: 20/18/16/14/12/10 AWG .8/1.0/1.3/1.6/2.0/2 .6mm Crimps: Insulated and Non-Insulated: 22-14, 12-10 AWG Non-Insulated Auto 7 and 8 mm Bolt Cutter:... | |
| Description: Overall Length 9-3/4" Stripper, Crimper Strips: 18/16/14/12/10 AWG Crimps: Insulated: 18/16/14/12/10 AWG Non-Insulated: Auto 7 and 8 mm Automotive Ignition, Distributor, Spark Plug Terminals | |
| Set Content: 82001 - Offset diagonal cutter 82002 - Straight Jaw needle nose Plier 82003 - Bent needle nose Includes: Plastic Tray | |
| Set Content: 82004, 82005 & 82006 Vinyl Zipper Carrying Case | |
| Set Content: Contains: 2 Pliers: B112, B113, 2 tip sets B116, B117 * Meets A.N.S.I. standards | |
| Set Content: Contains: 83406, 83408, 83410 and replacement tips. Includes: Blow Mold Case | |
| Set Content: Contains: B100, B101, B104 and replacement tips. * Meets A.N.S.I. standards | |
| Set Content: Contains: B106, B126, B137, B107, B127, B137, B108, B128, B138, B109, B129, B139 * Meets A.N.S.I. standards | |
| Set Content: Contains: B116C, B117C, B118C, B136C, B137C, B138C * Meets A.N.S.I. standards |