Gray Tools Canada Inc. Multipurpose Bearing/Puller Set P300

Description
Set Content: Includes: One pressure screw 3/4 - 16 x 7-1/4 long One pressure screw 3/4 - 16 x 5-1/2 long One yoke bar - 3 pin hole, spread range 3-1/4 to 5-1/2 One yoke bar - 2 pin hole, spread range 2-3/8 to 3-3/8 Two adjustable clamp bolts Two jaw pins with spring ball Three pairs of puller jaws:1-3/8 max, 1-5/8 max, 1-3/4 max Three pairs of hex capped bolts Use on Pitman arms, timing gear, bearing alternators, power steering, harmonic pulleys, and crankshaft pulleys Weight: 9.3 lbs Includes: Blow Mold Case
Description
Set Content: Includes: One pressure screw 3/4 - 16 x 7-1/4 long One pressure screw 3/4 - 16 x 5-1/2 long One yoke bar - 3 pin hole, spread range 3-1/4 to 5-1/2 One yoke bar - 2 pin hole, spread range 2-3/8 to 3-3/8 Two adjustable clamp bolts Two jaw pins with spring ball Three pairs of puller jaws:1-3/8 max, 1-5/8 max, 1-3/4 max Three pairs of hex capped bolts Use on Pitman arms, timing gear, bearing alternators, power steering, harmonic pulleys, and crankshaft pulleys Weight: 9.3 lbs Includes: Blow Mold Case

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Bearing/Puller Set - P300 - Gray Tools Canada Inc.
Brampton, Ontario, Canada
Multipurpose Bearing/Puller Set
P300
Multipurpose Bearing/Puller Set P300
Set Content: Includes: One pressure screw 3/4 - 16 x 7-1/4 long One pressure screw 3/4 - 16 x 5-1/2 long One yoke bar - 3 pin hole, spread range 3-1/4 to 5-1/2 One yoke bar - 2 pin hole, spread range 2-3/8 to 3-3/8 Two adjustable clamp bolts Two jaw pins with spring ball Three pairs of puller jaws:1-3/8 max, 1-5/8 max, 1-3/4 max Three pairs of hex capped bolts Use on Pitman arms, timing gear, bearing alternators, power steering, harmonic pulleys, and crankshaft pulleys Weight: 9.3 lbs Includes: Blow Mold Case
Set Content:Includes:
One pressure screw 3/4 - 16 x 7-1/4 long
One pressure screw 3/4 - 16 x 5-1/2 long
One yoke bar - 3 pin hole, spread range 3-1/4 to 5-1/2
One yoke bar - 2 pin hole, spread range 2-3/8 to 3-3/8
Two adjustable clamp bolts
Two jaw pins with spring ball
Three pairs of puller jaws:1-3/8 max, 1-5/8 max, 1-3/4 max
Three pairs of hex capped bolts
Use on Pitman arms, timing gear, bearing alternators, power steering, harmonic pulleys, and crankshaft pulleys
Weight: 9.3 lbs
Includes:Blow Mold Case
Supplier's Site

Technical Specifications

  Gray Tools Canada Inc.
Product Category Hand Tools
Product Number P300
Product Name Multipurpose Bearing/Puller Set
Unlock Full Specs
to access all available technical data

Similar Products