Gray Tools Canada Inc. Datasheets for Deburring and Chamfering Tools
Deburring and chamfering tools are used to clean edges after machining. Deburring tools remove flashing and other unwanted edge properties caused by cutting or machining. A chamfer is a beveled edge at the intersection of two surfaces so the surfaces are typically at 45 degrees.
Deburring and Chamfering Tools: Learn more
| Product Name | Notes |
|---|---|
| Set Content: Contains: 2 high speed steel blades (DT-100) in aluminum handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. * Meets A.N.S.I. | |
| Set Content: Contains: 2 high speed steel blades (DT-100) in plastic handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. | |
| Set Content: Contains: 2 high speed steel blades (DT-400) in aluminum handle. Ideal for removing burrs and sharp edges on metal and plastic parts, tubes and fittings. | |
| Set Content: Contains: 2 high speed steel blades (DT-400) in aluminum handle. Shank diameter 2.5mm (3/32). Shaft extends up to 4. OAL 11 - 15. Extra blade storage in handle. | |
| Set Content: H.S.S. blade ideal for metal and plastic edges, cuts both right and left. Fits DT1000, DT2000 or DT3000 and most competitors handles | |
| Set Content: H.S.S. blade ideal for metal and plastic edges, cuts right only. Fits DT1000, DT2000, or DT3000 and most competitors handles. * Meets A.N.S.I. standards | |
| Set Content: H.S.S. blade ideal for metal and plastic edges, cuts right only. Fits DT4000 and most competitors handles. Shank diameter 3/32" (2.5mm) | |
| Set Content: H.S.S. blade ideal for placing marks on metal and plastic surfaces. Fits DT1000, DT2000 or DT3000 and most competitors handles. |