Gray Tools Canada Inc. Datasheets for Dimensional Gages and Instruments
Dimensional gages and instruments provide quantitative measurements of product or component dimensional and form attributes such as wall thickness, depth, height, length, inner diameter (ID), outer diameter (OD), taper or bore.
Dimensional Gages and Instruments: Learn more
| Product Name | Notes |
|---|---|
| Digital Calipers - Stainless Steel Housing | |
| Description: 8 Wire & Electrode Bender. Thicknesses (inches) .020, .025, .028, .030, .032, .034, 035, .040 in. | |
| Description: 8 Wire With 90o offset. Blade Thickness (inches): .022, .025, .028, .030, .032, .035, 038, .040 15 Ignition blades. Blade Thickness (inches): .012, .013, .014, .015, .016, .017, .018,... | |
| Description: Blade Thickness (inches): .006, .008, .010, .012, .014, .016 Non-magnetic - Flat Blades (3" x 1/2") | |
| Description: Blade Thickness (inches): .011, .012, .013, .014, .015, .016, .017, .018, .019, .020, .022, .024, .025, .028, .030, .032 Flat Blades 1-3/4" x 1/4" | |
| Description: Blade Thickness (inches): 0015, .002, .003, .004, .005, .006, .007, .008, .009, .010, .011, .012, .013, .014, .015, .016, .018, .020, .022, .024, .025, .028, .030, 032, .035 General... | |
| Description: Blade Thickness (inches): 0015, .002, .003, .004, .005, .006,.007, .008, .009, .010, .011, .012,.013, .014, .015, .016, .017, .018,.019, .020, .021, .022, .023, 024,.025, .026, .027, .028, .029, .030,.031,... | |
| Description: Blade Thickness (inches): 002, .003, .004, .005, .006, .007, .008, .010, .011, .012, .013, .014, .015, .020, .025 General Use - Standard Flat Blades (3" x 1/2" ) | |
| Description: Blade Thickness (inches): 002, .003, .004, .005, .006, .007,.008, .010, .012, .015 General Use - Standard Flat Blades (3" x 1/2" ) | |
| Description: Blade Thickness (mm): .04, .05, .06, .07, .08, .09, .10, .15,.20, .25, .30, .35, .40, .45, .50, .55, .60, .65, .70, .75, .80, .85, .90, .95, 1.00 Flat Blades... | |
| Description: Ramp Style: .020 to .100 in. & 0.6 to 2.4 mm | |
| Description: Thicknesses (inches) .002, .003, .004, .005, .006, .008, .010, .015 Length 9" x 1/2". |