Chengdu Filter Technology Co., Ltd. 2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) HPD0.5-50G-224

Description
The HPD0.5-50G-224 is a 2 way Wilkinson power divider that operates from 0.5 to 50 GHz and can handle up to 20 Watts . This power divider offers 15 dB Isolation and 1.60:1 max VSWR. The package interface uses 2.4mm connectors on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Description
The HPD0.5-50G-224 is a 2 way Wilkinson power divider that operates from 0.5 to 50 GHz and can handle up to 20 Watts . This power divider offers 15 dB Isolation and 1.60:1 max VSWR. The package interface uses 2.4mm connectors on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HPD0.5-50G-224 is a 2-way Wilkinson power divider operating from 0.5 to 50 GHz with a 20 W continuous wave power handling rating. It features 2.4mm-female connectors on all ports, 15 dB minimum isolation, 1.60:1 maximum VSWR, ±0.5 dB amplitude balance, and ±6.0° phase balance. The device is constructed from aluminum with a black paint finish and measures 150×26×10 mm. It operates from -40°C to +70°C and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The HPD0.5-50G-224 is a 2-way Wilkinson power divider operating from 0.5 to 50 GHz with a 20 W continuous wave power handling rating. It features 2.4mm-female connectors on all ports, 15 dB minimum isolation, 1.60:1 maximum VSWR, ±0.5 dB amplitude balance, and ±6.0° phase balance. The device is constructed from aluminum with a black paint finish and measures 150×26×10 mm. It operates from -40°C to +70°C and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) - HPD0.5-50G-224 - Chengdu Filter Technology Co., Ltd.
Chengdu, China
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW)
HPD0.5-50G-224
2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW) HPD0.5-50G-224
The HPD0.5-50G-224 is a 2 way Wilkinson power divider that operates from 0.5 to 50 GHz and can handle up to 20 Watts . This power divider offers 15 dB Isolation and 1.60:1 max VSWR. The package interface uses 2.4mm connectors on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.

The HPD0.5-50G-224 is a 2 way Wilkinson power divider that operates from 0.5 to 50 GHz and can handle up to 20 Watts . This power divider offers 15 dB Isolation and 1.60:1 max VSWR. The package interface uses 2.4mm connectors on all of the ports.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number HPD0.5-50G-224
Product Name 2 way Power Divider 2.4mm Connectors From 0.5GHz to 50GHz Rated at 20 Watts (CW)
Connectors 2.4mm
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
4 way Power Divider 2.92 Connectors From 6GHz to 40GHz Rated at 20 Watts (CW) - HRT-PD(6000/40000)-4K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 6000.00 to 40000.00 MHz
Insertion Loss 2.00 dB
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
2 way Power Divider SMA Connectors From 0.3GHz to 18GHz Rated at 30 Watts (CW) - HPD0.3-18G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 300.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details