UIY Inc. 2 to 18GHz – 2 Way Power Divider/Splitter UIY2PD2447A

Description
2 to 18GHz – 2 Way Power Divider/Splitter
Request a Quote
Description
2 to 18GHz – 2 Way Power Divider/Splitter
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The UIY2PD2447A is a 2-way power divider/splitter operating from 2 to 18 GHz, designed for military, space, and commercial applications. It features an insertion loss of 1.2 dB, isolation of at least 15 dB, input and output VSWR of 1.8 and 1.6 respectively, phase unbalance of ±5°, and amplitude unbalance of ±0.4 dB. It handles 30 W forward and reverse power, uses SMA-F connectors, and operates from -55°C to +85°C. The unit measures 24.0 mm by 19.0 mm by 13.0 mm with two through-holes of 2.3 mm diameter for mounting.

Datasheet Summary
Powered by GS/AI

The UIY2PD2447A is a 2-way power divider/splitter operating from 2 to 18 GHz, designed for military, space, and commercial applications. It features an insertion loss of 1.2 dB, isolation of at least 15 dB, input and output VSWR of 1.8 and 1.6 respectively, phase unbalance of ±5°, and amplitude unbalance of ±0.4 dB. It handles 30 W forward and reverse power, uses SMA-F connectors, and operates from -55°C to +85°C. The unit measures 24.0 mm by 19.0 mm by 13.0 mm with two through-holes of 2.3 mm diameter for mounting.

Suppliers

Company
Product
Description
Supplier Links
2 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2447A - UIY Inc.
Shenzhen, China
2 to 18GHz – 2 Way Power Divider/Splitter
UIY2PD2447A
2 to 18GHz – 2 Way Power Divider/Splitter UIY2PD2447A
2 to 18GHz – 2 Way Power Divider/Splitter

2 to 18GHz – 2 Way Power Divider/Splitter

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number UIY2PD2447A
Product Name 2 to 18GHz – 2 Way Power Divider/Splitter
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.5 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD26157A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
1 to 2GHz – 2 Way Power Divider/Splitter - UIY2PD2828A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details
4 to 18GHz – 2 Way Power Divider/Splitter - UIY2PD2436A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; SMA
View Details