Mini-Circuits RF Power Dividers/Splitters - WP4G1+ WP4G1+

Description
Manufacturer: Mini-Circuits Win Source Part Number: 735795-WP4G1+ Manufacturer Homepage: www.minicircuits.com Reference case: NUL Reference Date Code: 1320+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Mini-Circuits Win Source Part Number: 735795-WP4G1+ Manufacturer Homepage: www.minicircuits.com Reference case: NUL Reference Date Code: 1320+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Power Dividers/Splitters - WP4G1+ - WP4G1+ - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - WP4G1+
WP4G1+
RF Power Dividers/Splitters - WP4G1+ WP4G1+
Manufacturer: Mini-Circuits Win Source Part Number: 735795-WP4G1+ Manufacturer Homepage: www.minicircuits.com Reference case: NUL Reference Date Code: 1320+ Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Mini-Circuits
Win Source Part Number: 735795-WP4G1+
Manufacturer Homepage: www.minicircuits.com
Reference case: NUL
Reference Date Code: 1320+
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now
RF Power Dividers/Splitters - 3157-WP4G1+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4G1+CT-ND
RF Power Dividers/Splitters 3157-WP4G1+CT-ND
RF PWR DVDR 1.3GHZ-2GHZ 12VQFN

RF PWR DVDR 1.3GHZ-2GHZ 12VQFN

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4G1+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4G1+TR-ND
RF Power Dividers/Splitters 3157-WP4G1+TR-ND
RF Power Divider 1.3GHz ~ 2GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.3GHz ~ 2GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet
RF Power Dividers/Splitters - 3157-WP4G1+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
3157-WP4G1+DKR-ND
RF Power Dividers/Splitters 3157-WP4G1+DKR-ND
RF PWR DVDR 1.3GHZ-2GHZ 12VQFN

RF PWR DVDR 1.3GHZ-2GHZ 12VQFN

Buy Now Datasheet
1.3GHZ 2GHZ Rf Power Divider Splitter - 851-WP4G1+ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.3GHZ 2GHZ Rf Power Divider Splitter
851-WP4G1+
1.3GHZ 2GHZ Rf Power Divider Splitter 851-WP4G1+
RF PWR DVDR 1.3GHZ-2GHZ 12VQFN Product overview: WP4G1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3GHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.3GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4G1+ can be used for catalog matching and distributor lookup.

RF PWR DVDR 1.3GHZ-2GHZ 12VQFN Product overview: WP4G1+ from Mini-Circuits is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3GHZ, 2GHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 1.3GHZ, 2GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-WP4G1+ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - WP4G1+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
WP4G1+
RF Power Dividers/Splitters WP4G1+
RF Power Divider 1.3 GHz ~ 2 GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad

RF Power Divider 1.3 GHz ~ 2 GHz Isolation (Min) 14dB, 1.5 VSWR (Typ), 5° Imbalance (Max) 12-VQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number WP4G1+ 3157-WP4G1+CT-ND 851-WP4G1+ WP4G1+
Product Name RF Power Dividers/Splitters - WP4G1+ RF Power Dividers/Splitters 1.3GHZ 2GHZ Rf Power Divider Splitter RF Power Dividers/Splitters
Package Type / Form Factor 12-VQFN Exposed Pad Tape & Reel (TR) 12-VQFN Exposed Pad
Insertion Loss 0.80 dB 0.80 dB 0.80 dB
Isolation 14.00 dB
Unlock Full Specs
to access all available technical data

Similar Products

87 to 108MHz – 2 Way Power Divider/Splitter - UIY2PD8269A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors SMA; Type N; N, SMA
View Details
4 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 18000.00 MHz
Insertion Loss 2.50 dB
View Details
RF Power Dividers/Splitters - BP2C= - Quarktwin Technology Ltd.
Specs
Package Type / Form Factor 8-SOIC (0.154\", 3.90mm Width)
Frequency 810.00 to 960.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-60-260 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
View Details