Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2-.130GE

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 160 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 160 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2-.130GE - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2-.130GE
Power Dividers, Combiners, Hybrids QHF-2-.130GE
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 160 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.8 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 25 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 160
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.8
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 25
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2-.130GE
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 160.00 MHz
Insertion Loss 0.30 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHG-22B Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-2.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1500.00 to 3000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2Z-2.45G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-A-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 1000.00 MHz
Insertion Loss 1.70 dB
View Details