Skyworks Solutions, Inc. 810MHZ 960MHZ Rf Power Divider Splitter PD09-73LF

Description
RF POWER DVDR 810MHZ-960MHZ SOT6 Product overview: PD09-73LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 810MHZ, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD09-73LF can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF POWER DVDR 810MHZ-960MHZ SOT6 Product overview: PD09-73LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 810MHZ, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD09-73LF can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
810MHZ 960MHZ Rf Power Divider Splitter - 851-PD09-73LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
810MHZ 960MHZ Rf Power Divider Splitter
851-PD09-73LF
810MHZ 960MHZ Rf Power Divider Splitter 851-PD09-73LF
RF POWER DVDR 810MHZ-960MHZ SOT6 Product overview: PD09-73LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 810MHZ, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD09-73LF can be used for catalog matching and distributor lookup.

RF POWER DVDR 810MHZ-960MHZ SOT6 Product overview: PD09-73LF from Skyworks Solutions, Inc. is a Rf Power Divider Splitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 810MHZ, 960MHZ. Search-friendly keywords include Rf Power Divider Splitter, RF Power Dividers/Splitters, electronic component, datasheet, replacement part, 810MHZ, 960MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 851-PD09-73LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Power Dividers/Splitters - PD09-73LF - PD09-73LF - Win Source Electronics
Laguna Hills, CA, United States
RF Power Dividers/Splitters - PD09-73LF
PD09-73LF
RF Power Dividers/Splitters - PD09-73LF PD09-73LF
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 102104-PD09-73LF Packaging: Reel - TR Specifications: Isolation (Min) 18dB, 3% Imbalance (Max) Frequency: 810MHz to 960MHz Insertion Loss: 0.4dB Family Name: PD09-73 Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: SOT-6 Introduction Date: June 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 102104-PD09-73LF
Packaging: Reel - TR
Specifications: Isolation (Min) 18dB, 3% Imbalance (Max)
Frequency: 810MHz to 960MHz
Insertion Loss: 0.4dB
Family Name: PD09-73
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: SOT-6
Introduction Date: June 07, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
RF Power Dividers/Splitters - 863-1250-2-ND - DigiKey
Thief River Falls, MN, United States
RF Power Dividers/Splitters
863-1250-2-ND
RF Power Dividers/Splitters 863-1250-2-ND
RF Power Divider 810MHz ~ 960MHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

RF Power Divider 810MHz ~ 960MHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

Buy Now Datasheet
RF Power Dividers/Splitters - PD09-73LF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Power Dividers/Splitters
PD09-73LF
RF Power Dividers/Splitters PD09-73LF
RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

RF Power Divider 810 MHz ~ 960 MHz Isolation (Min) 18dB, 3% Imbalance (Max) SOT-6

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners RF Power Dividers and RF Power Combiners
Product Number 851-PD09-73LF PD09-73LF 863-1250-2-ND PD09-73LF
Product Name 810MHZ 960MHZ Rf Power Divider Splitter RF Power Dividers/Splitters - PD09-73LF RF Power Dividers/Splitters RF Power Dividers/Splitters
Package Type / Form Factor Tape & Reel (TR) SOT-6 SOT-6
Unlock Full Specs
to access all available technical data

Similar Products

18 to 40GHz – 2 Way Power Divider/Splitter - UIY2PD2619A - UIY Inc.
Specs
0º Power Divider Division: 2-Way
Package Type / Form Factor Connectorized
Connectors 2.92mm; 2.92mm
View Details
Hybrid Combiner - 5o2T250142390 - 5o.com
Specs
0º Power Divider Division: 2-Way
Connectors SMA; Type N; N, SMA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
RF Power Dividers/Splitters - PD22-73LF - PD22-73LF - Win Source Electronics
Specs
Frequency 2100.00 MHz
Insertion Loss 0.55 dB
View Details
4 suppliers
RF Power Dividers/Splitters - 3157-QBA-12+DKR-ND - DigiKey
Specs
Package Type / Form Factor 10-SMD, Flat Leads
Insertion Loss 0.44 dB
Isolation 14.00 dB
View Details