Ideal for applications where small size and broadband performance are critical for success. While resistive dividers work very well from DC to mm wavelength frequencies the isolation of a resistive divider is only equal to the nominal power splitting of the device (ie. 6 dB on a two way splitter). The advantages of a resistive divider are small size and ability to work broadband including DC. No other type of divider can operate at DC.
RF Power Divider 0Hz ~ 40GHz 20dB Return Loss Module
RF Power Divider 0 Hz ~ 40 GHz 20dB Return Loss Module
| Knowles | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners | RF Power Dividers and RF Power Combiners |
| Product Number | PDR06380 | 1761-1123-ND | PDR06380 |
| Product Name | DLI Brand Resistive Power Dividers | RF Power Dividers/Splitters | RF Power Dividers/Splitters |
| Category | Passive |