Chengdu Filter Technology Co., Ltd. 8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) HRT-PD(500/18000)-8S

Description
The HRT-PD(500/18000)-8S is a 8 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 13 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote
Description
The HRT-PD(500/18000)-8S is a 8 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 13 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-PD(500/18000)-8S is an 8-way Wilkinson power divider operating from 0.5 GHz to 18 GHz with a 30 W power handling rating. It features SMA female connectors on all ports, a maximum input VSWR of 2.0:1, output VSWR of 1.70:1, minimum 13 dB isolation, maximum insertion loss of 6.5 dB, amplitude unbalance of ±0.8 dB, and phase unbalance of ±12°. The unit is housed in an aluminum (6061) body with black painted surface finish, operates from -40°C to +70°C, and is RoHS compliant. Physical dimensions are 160 mm × 140 mm × 62 mm with ±0.3 mm tolerances.

Datasheet Summary
Powered by GS/AI

The HRT-PD(500/18000)-8S is an 8-way Wilkinson power divider operating from 0.5 GHz to 18 GHz with a 30 W power handling rating. It features SMA female connectors on all ports, a maximum input VSWR of 2.0:1, output VSWR of 1.70:1, minimum 13 dB isolation, maximum insertion loss of 6.5 dB, amplitude unbalance of ±0.8 dB, and phase unbalance of ±12°. The unit is housed in an aluminum (6061) body with black painted surface finish, operates from -40°C to +70°C, and is RoHS compliant. Physical dimensions are 160 mm × 140 mm × 62 mm with ±0.3 mm tolerances.

Suppliers

Company
Product
Description
Supplier Links
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(500/18000)-8S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW)
HRT-PD(500/18000)-8S
8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW) HRT-PD(500/18000)-8S
The HRT-PD(500/18000)-8S is a 8 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 13 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. All Diminsion in mm(inches) Outline Tolerances ±0.3(0.012) More details can be seen in data sheet.

The HRT-PD(500/18000)-8S is a 8 way Wilkinson power divider that operates from 0.5 to 18 GHz and can handle up to 30 Watts . This SMA power divider offers 13 dB Isolation and 2.0:1 max VSWR. The package interface uses SMA on all of the ports.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

All Diminsion in mm(inches)

Outline Tolerances ±0.3(0.012)

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Power Dividers and RF Power Combiners
Product Number HRT-PD(500/18000)-8S
Product Name 8 way Power Divider SMA Connectors From 0.5GHz to 18GHz Rated at 30 Watts (CW)
Connectors SMA
Unlock Full Specs
to access all available technical data

Similar Products

4 way Power Divider SMA Connectors From 6GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(6000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 6000.00 to 18000.00 MHz
Insertion Loss 1.20 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 26.5GHz Rated at 30 Watts (CW) - HPD0.5-26.5G-2S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 500.00 to 26500.00 MHz
Insertion Loss 1.80 dB
View Details
4 way Power Divider SMA Connectors From 2GHz to 18GHz Rated at 30 Watts (CW) - HRT-PD(2000/18000)-4S - Chengdu Filter Technology Co., Ltd.
Specs
Connectors SMA
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 1.80 dB
View Details
2 way Power Divider 2.92 Connectors From 0.5GHz to 40GHz Rated at 30 Watts (CW) - HPD0.5-40G-2K - Chengdu Filter Technology Co., Ltd.
Specs
Connectors 2.92mm
Frequency 500.00 to 40000.00 MHz
Insertion Loss 2.50 dB
View Details