Marki Microwave LLC PD4-0150, Ultra-Wideband 4-Way Wilkinson Power Divider PD4-0150

Description
4-Way Wilkinson power dividers can be used for both in-phase power splitting and power combining applications. These power dividers are realized as a cascade of two 1:2 Wilkinson power dividers integrated into a single package. 4-Way Wilkinson power dividers feature the lowest insertion loss (ideally 4 dB 4-way splitting loss), excellent amplitude and phase balance, and high isolation across the entire operating band.
Request a Quote Datasheet
Description
4-Way Wilkinson power dividers can be used for both in-phase power splitting and power combining applications. These power dividers are realized as a cascade of two 1:2 Wilkinson power dividers integrated into a single package. 4-Way Wilkinson power dividers feature the lowest insertion loss (ideally 4 dB 4-way splitting loss), excellent amplitude and phase balance, and high isolation across the entire operating band.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PD4-0150, Ultra-Wideband 4-Way Wilkinson Power Divider - PD4-0150 - Marki Microwave LLC
Morgan Hill, CA, United States
PD4-0150, Ultra-Wideband 4-Way Wilkinson Power Divider
PD4-0150
PD4-0150, Ultra-Wideband 4-Way Wilkinson Power Divider PD4-0150
4-Way Wilkinson power dividers can be used for both in-phase power splitting and power combining applications. These power dividers are realized as a cascade of two 1:2 Wilkinson power dividers integrated into a single package. 4-Way Wilkinson power dividers feature the lowest insertion loss (ideally 4 dB 4-way splitting loss), excellent amplitude and phase balance, and high isolation across the entire operating band.

4-Way Wilkinson power dividers can be used for both in-phase power splitting and power combining applications. These power dividers are realized as a cascade of two 1:2 Wilkinson power dividers integrated into a single package. 4-Way Wilkinson power dividers feature the lowest insertion loss (ideally 4 dB 4-way splitting loss), excellent amplitude and phase balance, and high isolation across the entire operating band.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Power Dividers and RF Power Combiners
Product Number PD4-0150
Product Name PD4-0150, Ultra-Wideband 4-Way Wilkinson Power Divider
Package Type / Form Factor Connectorized; connectorized
Unlock Full Specs
to access all available technical data

Similar Products

12 - 60 GHz MMIC 2-Way Wilkinson Power Divider/Power Splitter, Side Ports - MPD-1260SCSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 12000.00 to 60000.00 MHz
View Details
PD-0R510, Wilkinson Power Divider - PD-0R510 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 500.00 to 10000.00 MHz
View Details
PD4-0R518, 4-Way Wilkinson Power Divider - PD4-0R518 - Marki Microwave LLC
Specs
Package Type / Form Factor Connectorized; connectorized
Frequency 500.00 to 18000.00 MHz
View Details
MPDW-0670CSP2, 6 - 70 GHz MMIC Power Divider - MPDW-0670CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 6000.00 to 70000.00 MHz
View Details