UIY Inc. Dual Junction Coaxial Circulator 700 to 3500MHz UIYCDC6432A

Description
700 to 3500MHz – Dual Junction Coaxial Circulator
Request a Quote
Description
700 to 3500MHz – Dual Junction Coaxial Circulator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator covering 700 to 3500 MHz, available in N-F or SMA-F connectors with operating temperature ranges from -40 to +85 °C depending on model. Insertion loss ranges from 0.5 to 1.0 dB, isolation from 36 to 50 dB, and VSWR from 1.15 to 1.3. Forward and reverse power handling varies from 100 to 200 W. Mechanical dimensions are 64.0 mm length, 18.0 mm width, and 9.0 mm height.

Datasheet Summary
Powered by GS/AI

Dual junction coaxial circulator covering 700 to 3500 MHz, available in N-F or SMA-F connectors with operating temperature ranges from -40 to +85 °C depending on model. Insertion loss ranges from 0.5 to 1.0 dB, isolation from 36 to 50 dB, and VSWR from 1.15 to 1.3. Forward and reverse power handling varies from 100 to 200 W. Mechanical dimensions are 64.0 mm length, 18.0 mm width, and 9.0 mm height.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Circulator 700 to 3500MHz - UIYCDC6432A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Circulator 700 to 3500MHz
UIYCDC6432A
Dual Junction Coaxial Circulator 700 to 3500MHz UIYCDC6432A
700 to 3500MHz – Dual Junction Coaxial Circulator

700 to 3500MHz – Dual Junction Coaxial Circulator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDC6432A
Product Name Dual Junction Coaxial Circulator 700 to 3500MHz
Component Circulator
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Circulator drop in 2 to 6GHz - UIYBDC3030A - UIY Inc.
Specs
Component Circulator
Package Size 30.5mm x 30.5mm x 15mm
Frequency Range: 2000 to 6000 MHz
View Details
Waveguide Circulator 22 to 33GHz - UIYWC2230A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 30mm x 30mm x 22.4mm
View Details
Broadband Isolator Coaxial 1.7 to 3.5GHz - UIYBCI4040A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 40mm x 40mm x 20mm
View Details
Dual Junction Drop in Isolator 300 to 1300MHz - UIYDDI7046A - UIY Inc.
Specs
Component Isolator
Package Size 70mm x 46mm x 11mm
Frequency Range: 300 to 1300 MHz
View Details