Smiths Interconnect SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter

Description
The SpaceNXT™ MWC Series is a high reliable 2-way Ku-Band isolated splitter, specifically designed and tested for space applications from MEO/GEO satellites to deep space probes. Features & Benefits 2-port Ku-Band isolated splitter Operating from 10.7 to 12.8 GHz Return loss all ports 18 dB min Low insertion loss, <1.4 dB over temperature Independently isolated outputs Field replaceable SMA connectors EMC shielded, RoHS stackable housing Factory configuration to operate as a combiner or a splitter Qualified in accordance with a generic environmental test sequence. Test report available on request
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect
London, United Kingdom
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter
The SpaceNXT™ MWC Series is a high reliable 2-way Ku-Band isolated splitter, specifically designed and tested for space applications from MEO/GEO satellites to deep space probes. Features & Benefits 2-port Ku-Band isolated splitter Operating from 10.7 to 12.8 GHz Return loss all ports 18 dB min Low insertion loss, <1.4 dB over temperature Independently isolated outputs Field replaceable SMA connectors EMC shielded, RoHS stackable housing Factory configuration to operate as a combiner or a splitter Qualified in accordance with a generic environmental test sequence. Test report available on request

The SpaceNXT™ MWC Series is a high reliable 2-way Ku-Band isolated splitter, specifically designed and tested for space applications from MEO/GEO satellites to deep space probes.

Features & Benefits

  • 2-port Ku-Band isolated splitter
  • Operating from 10.7 to 12.8 GHz
  • Return loss all ports 18 dB min
  • Low insertion loss, <1.4 dB over temperature
  • Independently isolated outputs
  • Field replaceable SMA connectors
  • EMC shielded, RoHS stackable housing
  • Factory configuration to operate as a combiner or a
    splitter
  • Qualified in accordance with a generic environmental test sequence. Test report available on request
Supplier's Site Datasheet

Technical Specifications

  Smiths Interconnect
Product Category RF Isolators and RF Circulators
Product Name SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter
Insertion Loss 0.1200 to 0.2000 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microstrip Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 3400 to 27000 MHz
Isolation 14 to 21 dB
View Details
Stripline Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 420 to 20350 MHz
Isolation 15 to 21 dB
View Details
Isolators and Circulators -  - Smiths Interconnect
Smiths Interconnect
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details
SMT Isolators and Circulators -  - Smiths Interconnect
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details