The NCI16080H is a series of dual junction coaxial isolators designed for high-power, high-isolation applications in wireless, radar, and laboratory test environments, operating between 380 MHz and 470 MHz. Each unit has a physical size of 160 × 80 × 30 mm and mounts via four 4 mm through-holes. It supports forward power up to 300 W and reverse power up to 100 W, with insertion loss of 1.0 dB or less, isolation of 60 dB minimum, and VSWR of 1.25 maximum, depending on the frequency band. Connectors are SMA or N-type, and the operating temperature range is -10°C to +60°C.
kTB Solutions supplies broadband and high power coaxial isolators in a broad range from 10MHz to 26.5GHz. Our coaxial isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCI16080H |
| Product Name | Coaxial Isolators |
| Component | Isolator |