Crane Aerospace & Electronics Isolators 2735D0080-01

Description
Frequency Min (MHz) | 11,500 Frequency Max (MHz) | 16,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Frequency Min (MHz) | 11,500 Frequency Max (MHz) | 16,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2735D0080-01 is a flange mount isolator designed for microwave signal control, operating from 11.5 GHz to 16.0 GHz with a minimum isolation of 17 dB and a maximum insertion loss of 0.6 dB. It has a VSWR of 1.30:1, supports 1 W average power and 0.01 W peak power, and operates from -54°C to 85°C. The device is mounted via flange with connector tabs suitable for soldering to circuit boards and weighs 3 grams.

Datasheet Summary
Powered by GS/AI

The 2735D0080-01 is a flange mount isolator designed for microwave signal control, operating from 11.5 GHz to 16.0 GHz with a minimum isolation of 17 dB and a maximum insertion loss of 0.6 dB. It has a VSWR of 1.30:1, supports 1 W average power and 0.01 W peak power, and operates from -54°C to 85°C. The device is mounted via flange with connector tabs suitable for soldering to circuit boards and weighs 3 grams.

Suppliers

Company
Product
Description
Supplier Links
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Isolators
2735D0080-01
Isolators 2735D0080-01
Frequency Min (MHz) | 11,500 Frequency Max (MHz) | 16,000 CW Power (W) | 1 Insertion Loss (dB) Max | 0.6 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Frequency Min (MHz) | 11,500
  • Frequency Max (MHz) | 16,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.6
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Isolators and RF Circulators
Product Number 2735D0080-01
Product Name Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0100-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4400 to 5000 MHz
Isolation 17 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details