PI (Physik Instrumente) L.P. Compact Rotation Stage DT-50

Description
KEY FEATURES Uni-directional repeatability down to 0.015 ° Maximum speed on request °/sec Load capacity up to 0.28 kg Integrated reference switch Clear aperture 10 mm Rotation Range 360°, endless With thread mount 1/2 inch UNC Compact design
Request a Quote Datasheet
Description
KEY FEATURES Uni-directional repeatability down to 0.015 ° Maximum speed on request °/sec Load capacity up to 0.28 kg Integrated reference switch Clear aperture 10 mm Rotation Range 360°, endless With thread mount 1/2 inch UNC Compact design
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compact Rotation Stage - DT-50 - PI (Physik Instrumente) L.P.
Shrewsbury, MA, United States
Compact Rotation Stage
DT-50
Compact Rotation Stage DT-50
KEY FEATURES Uni-directional repeatability down to 0.015 ° Maximum speed on request °/sec Load capacity up to 0.28 kg Integrated reference switch Clear aperture 10 mm Rotation Range 360°, endless With thread mount 1/2 inch UNC Compact design

KEY FEATURES

  • Uni-directional repeatability down to 0.015 °
  • Maximum speed on request °/sec
  • Load capacity up to 0.28 kg
  • Integrated reference switch
  • Clear aperture 10 mm
  • Rotation Range 360°, endless
  • With thread mount 1/2 inch UNC
  • Compact design
Supplier's Site Datasheet

Technical Specifications

  PI (Physik Instrumente) L.P.
Product Category Rotary Stages
Product Number DT-50
Product Name Compact Rotation Stage
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
Output Feedback Home Switch
Features Center Bore
Unlock Full Specs
to access all available technical data

Similar Products

Compact Rotation Stage Suitable for Vacuum - RS-40 V7 - PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Output Feedback Home Switch
View Details
Q-Motion® Rotation Stage - Q-632 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Motor Position
Load Capacity 0.2248 lbs (0.1020 kg)
View Details
PIMag® Rotation Stage - V-611 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type AC Motor
Drive Mechanism Direct Drive
View Details
PILine® Rotation Stage - U-628 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Output Feedback Home Switch; Table Position
Load Capacity 1.12 lbs (0.5098 kg)
View Details